Radwell International Datasheets for Amplifier and Comparator Chips

Amplifier and comparator chips are board-level components for amplifying voltage, current, or power.
Amplifier and Comparator Chips: Learn more

Page: 1 2 3
Product Name Notes
(PRICE/TC), ANALOGUE COMPARATOR, QUAD, CMOS, 4, 200 NS, 3V TO 16V, SOIC, 14 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC), COMPARATOR, 1.5US, 0 TO 70DEG C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC), MOSFET DRIVER, LOW SIDE, MSOP POWERPAD-8; DRIVER CONFIGURATION:LOW SIDE; PEAK OUTPUT CURRENT:4A; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:15V; DRIVER CASE STYLE:MSOP POWERPAD; NO. OF PINS:8PINS; INPUT DELAY:25NS; OUTPUT ROHS...
(PRICE/TC), OP-AMP, QUAD, 3MHZ, 1.5V/US, SOIC-14; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:3MHZ; SLEW RATE:1.5V/µS; SUPPLY VOLTAGE RANGE:2.7V TO 36V, ± 1.35V TO ± 18V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING...
(PRICE/TC), OPAMP, 1.4MHZ, -40 TO 125DEG C; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:1.4MHZ; SLEW RATE:1.3V/¦S; SUPPLY VOLTAGE RANGE:2.7V TO 16V, ¦ 1.35V TO ¦ 8V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS;
(PRICE/TC), OPAMP, 3.5MHZ, -40 TO 125DEG C; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:3.5MHZ; SLEW RATE:5.5V/µS; SUPPLY VOLTAGE RANGE:3V TO 16V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING TEMPERATURE...
(PRICE/TC), OPERATIONAL AMPLIFIER, DUAL, 1 MHZ, 2, 0.6 V/ S, 3V TO 16V, SOIC, 8 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
50MM SOUNDER UNIT/BLACK RING/120 V. FREE 2 YEAR RADWELL WARRANTY
ADJUSTABLE SOUND MODULE, 400 MA, CLASS 2, 24 VAC/DC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
AMP, POWER, AUDIO, SMD, SOIC8, 301; OUTPUT POWER:700MW; AMPLIFIER CLASS:AB; NO. OF CHANNELS:1 CHANNEL; SUPPLY VOLTAGE RANGE:2.5V TO 5.5V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; LOAD IMPEDANCE:8OHM; OPERATING TEMPERATURE ROHS...
AMPLIFER, MEDIUM LOAD, SLOW WARABLE TONE, OPERATING 30-120 VAC,PANEL MOUNT, GASKET (INCLUDED) 0.125" THICK, 60 DUROMETER NEOPRENE. FREE 2 YEAR RADWELL WARRANTY
AMPLIFIER, FOR 2KB TAGS, AKA, 850J-V68HA63B, RCPOMVB607-329-A1. FREE 2 YEAR RADWELL WARRANTY
ANALOGUE COMPARATOR, RAIL TO RAIL, HIGH SPEED, 1, 4.5 NS, 2.7V TO 5.5V, SOIC, 8 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
BUFFER/INVERTER BASED MOSFET DRIVER, 1A, BIPOLAR, TO-220, 5 PIN. FREE 2 YEAR RADWELL WARRANTY
BUFFER/INVERTER BASED MOSFET DRIVER, 4A, BICMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
CMOS LASER SENSOR, W/ BUILT IN AMPLIFIER, 100MM SENSING RANGE, 2M CABLE, 10-30VDC. FREE 2 YEAR RADWELL WARRANTY
COMPARATOR, 2 FUNC, 5000UV OFFSET-MAX, 1300NS RESPONSE TIME, BIPOLAR, PDSO8. FREE 2 YEAR RADWELL WARRANTY
COMPARATOR, 2 FUNC, 5000UV OFFSET-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IC, OPERATIONAL AMPLIFIER, 4 FUNC, 3500UV OFFSET-MAX, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINEAR AMPLIFIER IC, OP-AMP, 4MHZ, 1.3V/S, DIP-8, OP AMP TYPE: HIGH CURRENT, AMPLIFIERS: 2, BANDWIDTH: 4MHZ, SLEW RATE: 1.3 V/S, SUPPLY VOLTAGE RANGE: 2.7 V TO 12...
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 2 FUNC, 6000UV OFFSET-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PIEZO BUZZER AND AUDIO INDICATOR, 97 DBA, 12VDC, 3500HZ, 6MA, 2WIRE, 28X25.4MM, PULSE TONE. FREE 2 YEAR RADWELL WARRANTY
IC CHIP, AMPLIFIER, NANO POWER COMPARATOR, 2X CHANNEL, PUSH-PULL OUTPUT, 2.7~16 V SUPPLY, 1.6 UA CURRENT, 710 MW, CMOS, SMD/SMT MOUNT, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
IC OPERATIONAL AMPLIFIER 10PIN. FREE 2 YEAR RADWELL WARRANTY
IC, 2.2MHZ, 0.9V/ S, SOIC-8; OP AMP TYPE:LOW VOLTAGE; NO. OF AMPLIFIERS:2; BANDWIDTH:2.2MHZ; SLEW RATE:0.9V/ S; SUP. FREE 2 YEAR RADWELL WARRANTY
IC, BUFFER/INVERTER BASED MOSFET DRIVER, 2A, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
IC, COMPARATOR, QUAD, ANALOG, 14-SOIC, 14 PINS, IC OUTPUT TYPE: CMOS PUSH-PULL, SURFACE MOUNT, ROHS3 COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC, DUAL OPERATIONAL AMPLIFIER, HIGH PERFORMANCE, 8-PIN DIP CASE, PLASTIC PACKAGE. FREE 2 YEAR RADWELL WARRANTY
IC, GENERAL PURPOSE AMPLIFIER, 1 CIRCUIT, RAIL-TO-RAIL, SMD, 8-SOIC. FREE 2 YEAR RADWELL WARRANTY
IC, LINEAR VOLTAGE REGULATOR, 5V, POSITIVE FIXED, 1 OUTPUT, 100MA, 8-SOIC. FREE 2 YEAR RADWELL WARRANTY
IC, LOW-SIDE GATE DRIVER IC. INVERTING, NON-INVERTING, 40NS, 40NS, 1.5A, 1.5A, THROUGH HOLE, 16-PDIP. FREE 2 YEAR RADWELL WARRANTY
IC, LOW-SIDE, GATE DRIVER IC, NON-INVERTING, SMD, 8-SOIC, 5 AMP, SUPPLY VOLTAGE - MIN: 4.5 V, SUPPLY VOLTAGE - MAX: 18 V. FREE 2 YEAR RADWELL WARRANTY
IC, NANOPOWER COMPARATOR, DUAL CHANNEL, SOIC 8. FREE 2 YEAR RADWELL WARRANTY
IC, OP AMP DUAL CMOS; OP AMP TYPE:CMOS; NO. OF AMPLIFIERS:2; SLEW RATE:5.5V/ªS; SUPPLY VOLTAGE RANGE:3V TO 16V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:. FREE 2 YEAR RADWELL WARRANTY
IC, OP AMP QUAD CMOS; OP AMP TYPE:CMOS; NO. OF AMPLIFIERS:4; BANDWIDTH:3.5MHZ; SLEW RATE:5.5V/ S; SUPPLY VOLTAGE RANGE:3V TO 16V; AMPLIFIER CASE STYLE. FREE 2 YEAR RADWELL WARRANTY
IC, OP AMP, COMPENSATED, SOIC8, 741; NO. OF AMPLIFIERS:1 AMPLIFIER; BANDWIDTH:1MHZ; SLEW RATE:0.5V/µS; SUPPLY VOLTAGE RANGE:± 9V TO ± 15V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:0°C; OPERATING...
IC, OP AMP, HIGH SPEED, DUAL, 3.5 MHZ, 32V, 4.3MA, 8.5 V/US, 70DB, SOP-8. FREE 2 YEAR RADWELL WARRANTY
IC, OP AMP, RAIL-TO-RAIL, 2 CHANNEL, 1MHZ, 500MV/US, 5.5V, 15MA, 8-SOIC. FREE 2 YEAR RADWELL WARRANTY
IC, OP AMP, RAIL-TO-RAIL, 4 CIRCUITS, 4MHZ, 1.3V/US, 12V, 80MA, 14-SOIC, 3.9MM WIDE. FREE 2 YEAR RADWELL WARRANTY
IC, OP-AMP GP R-R 2.7MHZ SGL 8SOIC; NO. OF AMPLIFIERS:1 AMPLIFIER; BANDWIDTH:2.7MHZ; SLEW RATE:1.6V/µS; SUPPLY VOLTAGE RANGE:2.5V TO 6V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS...
IC, OP-AMP, 1.4MHZ, 1.3V/ S, DIP-8; OP AMP TYPE:LOW POWER; NO. OF AMPLIFIERS:2; BANDWIDTH:1.4MHZ; SLEW RATE:1.3V/ S; SUPPLY VOLTAGE RANGE:2.7V TO 16V;. FREE 2 YEAR RADWELL WARRANTY
IC, OPERATIONAL AMPLIFIER, 0.3V INPUT, 350MW, DIP-8. FREE 2 YEAR RADWELL WARRANTY
IC, OPERATIONAL AMPLIFIER, 2 CIRCUITS, 7V/US, 15MHZ, 32V, 5MA, 8-DIP, 7.62MM. FREE 2 YEAR RADWELL WARRANTY
IC, OPERATIONAL AMPLIFIER, 2 FUNC, 5000UV OFFSET-MAX, BICMOS, SOP-8. FREE 2 YEAR RADWELL WARRANTY
IC, OPERATIONAL AMPLIFIER, 2 FUNC, 6000UV OFFSET-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY
IC, OPERATIONAL AMPLIFIER, 4 FUNC, 3500UV OFFSET-MAX, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
IC, OPERATIONAL AMPLIFIER, 4 FUNC, 5000UV OFFSET-MAX, BIPOLAR, DIP-14. FREE 2 YEAR RADWELL WARRANTY
IC, OPERATIONAL AMPLIFIER, SERIES TS27M4, QUAD PREC LOW-POWER, CMOS, 4 CHANNEL, 16V, 1 MHZ, 45 MA, 600 MV/US, 10 MV, 300 PA, 800 UA, 65 DB, 38 NV/SQRT HZ, SMD/SMT,...
IC, PRECISION LP CMOS QUAD OP AMP; OP AMP TYPE:LOW POWER; NO. OF AMPLIFIERS:4; SLEW RATE:0.04V/ªS; SUPPLY VOLTAGE RANGE:3V TO 16V; AMPLIFIER CASE STYL. FREE 2 YEAR RADWELL WARRANTY
IC,OPERATIONAL AMPLIFIER, 4 FUNC, 12000UV OFFSET-MAX, CMOS, SOP-14. FREE 2 YEAR RADWELL WARRANTY
LOAD CELL AMPLIFIER/CONDITIONE R, STAND ALONE, BENCHTOP, 120VAC, 16HZ FILTER. FREE 2 YEAR RADWELL WARRANTY
MOSFET DRIVER, HIGH SPEED, DIP-16; DRIVE; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
OP AMP, 3MHZ, 2.4V/US, MSOP-8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:3MHZ; SLEW RATE:2.4V/ S; SUPPLY VOLTAGE RANGE: 1.35V TO 8V; AMPLIFIER CASE STYLE:MSOP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40 C; PACKAGING:EACH...
OP AMP, 5.1MHZ, 10.5V/US, MSOP-8, FULL REEL; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:5.1MHZ; SLEW RATE:10.5V/ S; SUPPLY VOLTAGE RANGE:2.5V TO 6V; AMPLIFIER CASE STYLE:MSOP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40 C...
OP AMP, DUAL 3MHZ RRO/P, SMD, SOIC8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:3MHZ; SLEW RATE:2.4V/¦S; SUPPLY VOLTAGE RANGE:¦ 1.35V TO ¦ 8V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40¦C;
OP AMP, DUAL CMOS RRI/O, SMD, SOIC8, OP AMP TYPE: RAIL TO RAIL, NO. OF AMPLIFIERS: 2, SLEW RATE:1.3V/S, SUPPLY VOLTAGE RANGE: 2.7V TO 16V, AMPLIFIER CAS. FREE 2 YEAR...
OP AMP, DUAL HIGH SPEED, DIP8, 512; OP AMP TYPE:PRECISION; NO. OF AMPLIFIERS:2; BANDWIDTH:3MHZ; SLEW RATE:1.5V/ S; SUPPLY VOLTAGE RANGE:6V TO 30V; AMP. FREE 2 YEAR RADWELL WARRANTY
OP AMP, SINGLE SUPPLY, SMD, SOIC14; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:2.4MHZ; SLEW RATE:2.4V/µS; SUPPLY VOLTAGE RANGE:± 1.35V TO ± 8V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:0°C; OPERATING...
OP AMP,QUAD BIPOLAR 14-SOP. FREE 2 YEAR RADWELL WARRANTY
OPAMP IC, 2 CIRCUIT, 8-VSSOP, 160 KHZ. FREE 2 YEAR RADWELL WARRANTY
OPAMP, 4MHZ, -40 TO 85DEG C; NO. OF AMPLIFIERS:1 AMPLIFIER; BANDWIDTH:4MHZ; SLEW RATE:1.3V/µS; SUPPLY VOLTAGE RANGE:2.7V TO 12V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40°C; PRODUCT RANGE:- ROHS...
OPAMP, GENERAL PURPOSE AMPLIFIER, 1 CIRCUIT, RAIL-TO-RAIL, SMD, SOT-23-5. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, (PRICE/TC), 3.5 MHZ, -40 TO 125 DEG C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 1 FUNC, 10000UV OFFSET-MAX, SOP-14. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 1 FUNC, 6000UV OFFSET-MAX, BIPOLAR, PDIP-8. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 1 FUNC, BIPOLAR, DIP-8. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 2 FUNC, 5000UV OFFSET-MAX, CMOS, SOP-8. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 4 FUNC, 2500UV OFFSET-MAX, CMOS, DIP-14. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 4 FUNC, 5000UV OFFSET-MAX, BIPOLAR, PDIP14. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 4 FUNC, 5000UV OFFSET-MAX, BIPOLAR, SOP-14. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 4 FUNC, 5000UV OFFSET-MAX, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, 4 FUNC, 7000UV OFFSET-MAX, BIPOLAR, SOP-14. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, DUAL, 15 MHZ, 2, 7 V/ S, 2.5V TO 15V, SOIC-8 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, DUAL, 4 MHZ, 2, 1.3 V/ S, 2.7V TO 12V, SOIC, 8 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, NO. OF AMPLIFIERS: 4 AMPLIFIER, BANDWIDTH: 3.5MHZ, SLEW RATE: 5.5V/S, SUPPLY VOLTAGE RANGE:3V TO 16V, AMPLIFIER CASE STYLE:SOIC, NO. OF PINS: 14 PINS, ROHS COMPLIANT: YES. FREE 2...
OPERATIONAL AMPLIFIER, QUAD, 4 MGZ, 1.3 V/S, 2.7V TO 12 V SOIC, 14 ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, SINGLE, 1 MHZ, 1, 0.5 V/ S, 5V TO 40V, SOIC, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
OPERATIONAL AMPLIFIER, SOP-8, 16V, 10MA, 10000PF, 1.8X5.2MM. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 2500) IC, OP-AMP, 5.1MHZ, 10.5V/ S, SOIC-14; OP AMP TYPE:HIGH CURRENT; NO. OF AMPLIFIERS:4; BANDWIDTH:5.1MHZ; SLEW RATE:10.5V/ S;. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 600) - IC, OP-AMP, 2.2MHZ, 0.9V/ S, SOIC-8; OP AMP TYPE:LOW VOLTAGE; NO. OF AMPLIFIERS:2; BANDWIDTH:2.2MHZ; SLEW RATE:0.9V/ S; SU. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 75) - IC, NANOPOWER COMP, SINGLE, 55 S, SOIC-8; COMPARATOR TYPE:LOW POWER; NO. OF COMPARATORS:1; RESPONSE TIME:55 S; IC OUTPUT TY. FREE 2 YEAR RADWELL WARRANTY
SENSOR, AMPLIFIER ONLY, STANDARD, NPN, 20.4, 26.4 VDC. FREE 2 YEAR RADWELL WARRANTY
SWITCH AMPLIFIER, 1-CHANNEL, 230 V AC SUPPLY VOLTAGE, REVERSIBLE MODE OF OPERATION, LEAD BREAKAGE (LB) MONITORING, 1 RELAY CONTACT OUTPUT (CHANGE-OVER CONTACT), BLUE TERMINAL, RED LED RELAY OUTPUT, -20 TO...
SWITCH AMPLIFIER, 2 CHANNEL, 1 RELAY CONTACT OUTPUT, 115 VAC, 2.5 W. 129200. FREE 2 YEAR RADWELL WARRANTY
THREE TERMINAL VOLTAGE REFERENCE, 1 OUTPUT, 1.24V, TRIM/ADJUSTABLE, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
ZIPLINK SERVO CABLE, 50-PIN CONNECTOR TO PIGTAIL, SHIELDED, TWISTED PAIR, 3.2FT/1M CABLE LENGTH. FOR USE WITH SURESERVO AMPLIFIERS.. FREE 2 YEAR RADWELL WARRANTY
ZONE AMPLIFIER CARD, 40 WATT, 25 V / 70 V OR 100 V, ONE CARD SLOT, CC-5, CC-2. FREE 2 YEAR RADWELL WARRANTY
ZONE AMPLIFIER MODULE, DIGITAL, 180 W RMS, (25V / 70V OR 100V), CAB-MP / 1 POSITION. FREE 2 YEAR RADWELL WARRANTY

<< Prev