Texas Instruments High-Performance Analog 100MHz 130mA 2000V SOIC Operational Amplifier IC LM6181IM-8

Description
100MHz Audio Amplifier, 130mA Output, 2000V/µs Slew Rate, SOIC Product overview: LM6181IM-8 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 130mA, 2000V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 130mA, 2000V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6181IM-8 can be used for catalog matching and distributor lookup.
Request a Quote
Description
100MHz Audio Amplifier, 130mA Output, 2000V/µs Slew Rate, SOIC Product overview: LM6181IM-8 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 130mA, 2000V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 130mA, 2000V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6181IM-8 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100MHz 130mA 2000V SOIC Operational Amplifier IC
687-LM6181IM-8
100MHz 130mA 2000V SOIC Operational Amplifier IC 687-LM6181IM-8
100MHz Audio Amplifier, 130mA Output, 2000V/µs Slew Rate, SOIC Product overview: LM6181IM-8 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 130mA, 2000V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 130mA, 2000V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6181IM-8 can be used for catalog matching and distributor lookup.

100MHz Audio Amplifier, 130mA Output, 2000V/µs Slew Rate, SOIC Product overview: LM6181IM-8 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 130mA, 2000V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 130mA, 2000V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6181IM-8 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6181IM-8 - 803471-LM6181IM-8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6181IM-8
803471-LM6181IM-8
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6181IM-8 803471-LM6181IM-8
Manufacturer: Texas Instruments Win Source Part Number: 803471-LM6181IM-8 Packaging: Tube Mounting Style: SMD Number of Circuits: 1 -3db Bandwidth: 100MHz Amplifier Type: Current Feedback Slew Rate: 2000V/μs Current - Input Bias: 5μA Voltage - Input Offset: 3.5mV Current - Supply: 7.5mA Current - Output / Channel: 130mA Voltage - Supply, Single/Dual (±): 7V ~ 32V, ±3.5V ~ 16V Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Part Number Series: LM6181

Manufacturer: Texas Instruments
Win Source Part Number: 803471-LM6181IM-8
Packaging: Tube
Mounting Style: SMD
Number of Circuits: 1
-3db Bandwidth: 100MHz
Amplifier Type: Current Feedback
Slew Rate: 2000V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 3.5mV
Current - Supply: 7.5mA
Current - Output / Channel: 130mA
Voltage - Supply, Single/Dual (±): 7V ~ 32V, ±3.5V ~ 16V
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Part Number Series: LM6181

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6181IM-8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM6181IM-8
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM6181IM-8
IC OPAMP CFA 1 CIRCUIT 8SOIC

IC OPAMP CFA 1 CIRCUIT 8SOIC

Supplier's Site
Linear Amplifier IC - 122980929 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
122980929
Linear Amplifier IC 122980929
OP AMP, 100MHZ, 1400V/US, SOIC-8; NO. OF AMPLIFIERS:1 AMPLIFIER; BANDWIDTH:100MHZ; SLEW RATE:1400V/ S; SUPPLY VOLTAGE RANGE:7V TO 32V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40 C; PACKAGING:EACH ;ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

OP AMP, 100MHZ, 1400V/US, SOIC-8; NO. OF AMPLIFIERS:1 AMPLIFIER; BANDWIDTH:100MHZ; SLEW RATE:1400V/ S; SUPPLY VOLTAGE RANGE:7V TO 32V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40 C; PACKAGING:EACH ;ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LM6181IM-8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM6181IM-8
Instrumentation, OP Amps, Buffer Amps LM6181IM-8
Current Feedback Amplifier 1 Circuit 8-SOIC

Current Feedback Amplifier 1 Circuit 8-SOIC

Buy Now
Instrumentation, OP Amps, Buffer Amps - LM6181IM-8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM6181IM-8
Instrumentation, OP Amps, Buffer Amps LM6181IM-8
Current Feedback Amplifier 1 Circuit 8-SOIC

Current Feedback Amplifier 1 Circuit 8-SOIC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number 687-LM6181IM-8 803471-LM6181IM-8 LM6181IM-8 122980929 LM6181IM-8 LM6181IM-8
Product Name 100MHz 130mA 2000V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6181IM-8 Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Linear Amplifier IC Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 16 volts 32 volts
Slew Rate 2000 V/µs 2000 V/µs 0.0014 V/µs 1400 V/µs 2000 V/µs
Bandwidth 100 MHz 100 MHz 100 MHz 100 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Rail/Tube 8-SOIC (0.154, 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data