Quad Micropower, Rail-to-Rail Input and Output CMOS Operational Amplifier 14-PDIP -40 to 85
CMOS Amplifier 4 Circuit Rail-to-Rail 14-PDIP
Operational Amplifier, 4 Func, 500uV Offset-Max, CMOS, PDIP14
Operational Amplifier, 4 Func, 500uV Offset-Max, CMOS, PDIP14
Quad Op Amp, CMOS, Rail-to-Rail, 50kHz BW, 90uA, DIP Product overview: LMC6464BIN/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 50kHz, 90uA, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 50kHz, 90uA, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6464BIN/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 019504-LMC6464BIN/NO
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.028 V/μs
Current - Input Bias: 0.15pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-DIP
Supply Voltage - Operating: 3 V to 15.5 V, ±1.5 V to 7.75 V
Operating Supply Current: 90μA
Channel Output Current: 75mA
Gain Bandwidth Product (GBP): 50kHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
CMOS Amplifier 4 Circuit Rail-to-Rail 14-PDIP
Operational Amplifiers - Op Amps Upwr 3V Prec R/R I/O Op Amp
IC CMOS 4 CIRCUIT 14DIP
IC CMOS 4 CIRCUIT 14DIP
OP-AMP, QUAD, 50KHZ, 0.028V/US, DIP-14; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:50KHZ; SLEW RATE:0.028V/¦S; SUPPLY VOLTAGE RANGE:3V TO 15.5V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
OP-AMP, QUAD, 50KHZ, 0.028V/US, DIP-14; No. of Amplifiers:4 Amplifier; Bandwidth:50kHz; Slew Rate:0.028V/µs; Supply Voltage Range:3V to 15.5V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | LMC6464BIN/NOPB | LMC6464BIN/NOPB-ND | LMC6464BIN/NOPB | 687-LMC6464BIN/NOPB | 019504-LMC6464BIN/NOPB | LMC6464BIN/NOPB | LMC6464BIN/NOPB | LMC6464BIN/NOPB | LMC6464BIN/NOPB | 47441689 | 34AH0912 |
| Product Name | LMC6464 Quad Micropower, Rail-to-Rail Input and Output CMOS Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Quad 50kHz 90uA DIP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6464BIN/NOPB | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear Amplifier IC | Op-Amp, Quad, 50Khz, 0.028V/us, Dip-14; No. Of Amplifiers Texas Instruments | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 3 to 15.5 volts | 3 to 15.5 volts | 3 to 15.5 volts | 3 volts | |||||||
| VOS | 0.5000 millivolts | 0.2500 millivolts | 0.2500 millivolts | ||||||||
| Quiescent Current (IQ) | 27.5 microamps | ||||||||||
| CMRR | 70 dB |