Manufacturer: STMicroelectronics
Win Source Part Number: 018675-LM211DT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL
Number of Elements: 1
Current - Quiescent (Max): 6mA
Voltage - Input Offset (Max): 3mV @ ±15V
Current - Input Bias (Max): 0.1μA @ ±15V
Current - Output (Typ): 50mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SO
Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Voltage comparator with strobe
General Purpose Single Bip Volt Comps
General Purpose Single Bip Volt Comps
General Purpose Single Bip Volt Comps
Single Comparator IC, ±15V/30V, 8-Pin SOIC, TTL Output Product overview: LM211DT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 30V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 15V, 30V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM211DT can be used for catalog matching and distributor lookup.
Analog Comparators Single GP Voltage
COMPARATOR, 1 FUNC, 3000UV OFFSET-MAX, 200NS RESPONSE TIME, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL 8-SOIC
COMPARATOR, +/-30VIN, 0.05A, 8SOIC; Comparator Type:Voltage; No. of Comparators:1 Comparator; Response Time:200ns; Supply Voltage Range:5V to ± 15V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:Open Collector RoHS Compliant: Yes
COMPARATOR, +/-30VIN, 0.05A, 8SOIC; Comparator Type:Voltage; No. of Comparators:1 Comparator; Response Time:200ns; Supply Voltage Range:5V to ± 15V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:Open Collector; RoHS Compliant: Yes
IC VOLTAGE COMPARATOR 8-SOIC
| Win Source Electronics | Rochester Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Radwell International | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers | Amplifier and Comparator Chips | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 018675-LM211DT | LM211DT | 151882P | 692-LM211DT | LM211DT | 16462039 | LM211DT | 46AC0951 | LM211DT |
| Product Name | Linear - Linear - Comparators - LM211DT | Comparators | 15V 30V SOIC Linear Comparator IC | Analog Comparators | IC Chip | Comparators | Comparator, +/-30Vin, 0.05A, 8Soic; Comparator Type Stmicroelectronics | Linear - Comparators | |
| Supply Voltage (VS) | 5 to 30 volts | 5 to 30 volts | 5 to 15 volts | ||||||
| VOS | 3 millivolts | 3 millivolts | |||||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | ||||||
| Logic Output | TTL; DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL | TTL; TTL, DTL, MOS, RTL | |||||||
| Package Type | 8-SO | SOP; SOP-8 | SO-8 | Tape and Reel | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC |