Texas Instruments Dual 30MHz DIP Operational Amplifier IC LM359N

Description
DUAL OP-AMP, 30MHz BAND WIDTH, PDIP14, DIP-14 Product overview: LM359N from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 30MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM359N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DUAL OP-AMP, 30MHz BAND WIDTH, PDIP14, DIP-14 Product overview: LM359N from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 30MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM359N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 30MHz DIP Operational Amplifier IC - 687-LM359N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 30MHz DIP Operational Amplifier IC
687-LM359N
Dual 30MHz DIP Operational Amplifier IC 687-LM359N
DUAL OP-AMP, 30MHz BAND WIDTH, PDIP14, DIP-14 Product overview: LM359N from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 30MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM359N can be used for catalog matching and distributor lookup.

DUAL OP-AMP, 30MHz BAND WIDTH, PDIP14, DIP-14 Product overview: LM359N from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 30MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM359N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM359N - 092107-LM359N - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM359N
092107-LM359N
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM359N 092107-LM359N
Manufacturer: Texas Instruments Win Source Part Number: 092107-LM359N Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 60 V/μs Current - Input Bias: 8μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-DIP Supply Voltage - Operating: 5 V to 22 V, ±2.5 V to 11 V Operating Supply Current: 18.5mA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 400MHz Alternative Parts (Cross-Reference): LM359MX; LM359J; LM359N/NOPB; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 092107-LM359N
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 60 V/μs
Current - Input Bias: 8μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-DIP
Supply Voltage - Operating: 5 V to 22 V, ±2.5 V to 11 V
Operating Supply Current: 18.5mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 400MHz
Alternative Parts (Cross-Reference): LM359MX; LM359J; LM359N/NOPB;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Linear Amplifier IC - 124122678 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
124122678
Linear Amplifier IC 124122678
IC, DUAL, HIGH SPEED, PROGRAMMABLE, CURRENT MODE, AMPLIFIER, DIP-14. FREE 2 YEAR RADWELL WARRANTY

IC, DUAL, HIGH SPEED, PROGRAMMABLE, CURRENT MODE, AMPLIFIER, DIP-14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International
Product Category Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number 687-LM359N 092107-LM359N 124122678
Product Name Dual 30MHz DIP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM359N Linear Amplifier IC
Supply Voltage (VS) 5 to 22 volts 5 to 22 volts
Bandwidth 400 MHz 400 MHz
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F)
Package Type Rail/Tube DIP; 14-DIP
Source Current (IS) 18.5 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1006QH - Micross Components, Inc.
Micross Components, Inc.
View Details
TLV2462AM Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051206QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD648CH/+ - Lingto Electronic Limited
Specs
Source Current (IS) 0.3400 milliamps
Bandwidth 1 MHz
View Details
Audio Amplifier ICs - 1697171 - RS Components, Ltd.
Specs
Standards RoHS
Package Type Qfn
Operating Range Speaker
View Details