Dual Operational Amplifier 8-TSSOP -40 to 125
Operational Amplifier, 2 Func, 7000uV Offset-Max, BIPolar, PDSO8
General Purpose Amplifier 2 Circuit 8-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1198240-LM2904PW
Packaging: Tube
Mounting Style: SMD
Supply Current: 1mA
Amplifier Type: General Purpose
Slew Rate: 0.3V/μs
Gain Bandwidth Product: 700kHz
Current - Input Bias: 20nA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: LM2904
Manufacturer Pack Quantity: 150
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 26V, ±1.5V ~ 13V
2-Ch Op Amp, 700kHz BW, 13V, 8-TSSOP, -40 to 125C Product overview: LM2904PW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700kHz, 13V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 700kHz, 13V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904PW can be used for catalog matching and distributor lookup.
OP AMP, DUAL IND SPEC, SMD, 2904; No. of Amplifiers:2 Amplifier; Bandwidth:700kHz; Slew Rate:0.3V/µs; Supply Voltage Range:± 1.5V to ± 13V; Amplifier Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Operational Amplifiers - Op Amps Dual General-Purpose Op Amp
IC OPAMP GP 2 CIRCUIT 8TSSOP
General Purpose Amplifier 2 Circuit 8-TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
OPERATIONAL AMPLIFIER, DUAL, 700 KHZ, 2, 0.3 V/ S, 1.5V TO 13V, TSSOP, 8 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM2904PW | LM2904PW | 296-26089-5-ND | 1198240-LM2904PW | 687-LM2904PW | 52AH7176 | LM2904PW | LM2904PW | LM2904PW | LM2904PW | 17135778 |
| Product Name | LM2904 Dual Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Electronic Surplus - LM2904PW | 700kHz 13V TSSOP Operational Amplifier IC | Op Amp, Dual Ind Spec, Smd, 2904; No. Of Amplifiers Texas Instruments | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear Amplifier IC | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 3 to 26 volts | 13 volts | 1.5 to 13 volts | 3 volts | |||||||
| VOS | 7 millivolts | 3 millivolts | |||||||||
| Quiescent Current (IQ) | 600 microamps | ||||||||||
| CMRR | 50 dB |