The LM6134 is a quad, low-power, 10MHz operational amplifier with rail-to-rail input and output swing, designed for applications requiring wide supply range operation from 2.7V to over 24V and low supply current of 360μA per amplifier. It is available in a 14-pin SOIC package measuring 8.65mm × 3.91mm and operates over a commercial temperature range of -40°C to 85°C.
Quad Low Power 10 MHz Rail-to-Rail I/O Operational Amplifier 14-SOIC -40 to 85
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Quad Op Amp, 10MHz, Rail-to-Rail, 1.8-24V, 14-SOIC Product overview: LM6134BIM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 10MHz, 24V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 10MHz, 24V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6134BIM/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 112891-LM6134BIM/NOP
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 14 V/μs
Current - Input Bias: 125nA
Voltage - Input Offset: 1.7mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 1.8 V to 24 V, ±0.9 V to 12 V
Operating Supply Current: 390μA
Channel Output Current: 3.5mA
Gain Bandwidth Product (GBP): 11MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IC OPAMP GP 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps 7Mhz,350Ua Supl.Cur Quad Amp
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
OP AMP, 10MHZ, 14V/uS, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:10MHz; Slew Rate:14V/µs; Supply Voltage Range:2.7V to 24V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
OP AMP, H SPEED, QUAD, 11MHZ, 14SOIC; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC OPAMP GP 4 CIRCUIT 14SOIC
OP AMP, 10MHZ, 14V/US, SOIC-14; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:10MHZ; SLEW RATE:14V/ S; SUPPLY VOLTAGE RANGE:2.7V TO 24V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-40 C; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | LM6134BIM/NOPB | LM6134BIM/NOPB-ND | 687-LM6134BIM/NOPB | 5343548 | 5343548P | 112891-LM6134BIM/NOPB | LM6134BIM/NOPB | LM6134BIM/NOPB | LM6134BIM/NOPB | 41K6191 | 34AH0967 | LM6134BIM/NOPB | 47451569 |
| Product Name | LM6134 Quad Low Power 10 MHz Rail-to-Rail I/O Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Quad 10MHz 24V SOIC Operational Amplifier IC | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6134BIM/NOPB | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Op Amp, 10Mhz, 14V/us, Soic-14; No. Of Amplifiers Texas Instruments | Op Amp, H Speed, Quad, 11Mhz, 14Soic; Msl Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Linear Amplifier IC |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 24 volts | 1.8 to 24 volts | 1.8 to 24 volts | 2.7 to 24 volts | 1.8 volts | ||||||||
| VOS | 2 millivolts | 1.7 millivolts | 1.7 millivolts | ||||||||||
| Quiescent Current (IQ) | 450 microamps | ||||||||||||
| CMRR | 75 dB |