Dual High Speed, Low Power, Low Distortion Voltage Feedback Amplifiers 8-SOIC -40 to 85
Voltage Feedback Amplifier 2 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 082840-LM6172IM
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 160MHz
Amplifier Type: Voltage Feedback
Slew Rate: 3000 V/μs
Current - Input Bias: 1.2μA
Voltage - Input Offset: 400μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5.5 V to 36 V, ±2.75 V to 18 V
Operating Supply Current: 4.6mA
Channel Output Current: 90mA
Gain Bandwidth Product (GBP): 100MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Communications & Networking, Multimedia, Imaging, Video & Vision, Signal Processing
Dual 100MHz Video Amp, 18V, SOIC, 2-Ch Product overview: LM6172IM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 100MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6172IM can be used for catalog matching and distributor lookup.
High Speed Operational Amplifiers Dual High Speed, Low Power, Low Distortion Voltage Feedback Amplifiers 8-SOIC -40 to 85
OP AMP, 100MHZ, 3000V/US, SOIC-8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:100MHZ; SLEW RATE:3000V/ S; SUPPLY VOLTAGE RANGE:5.5V TO 36V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40 C; PACKAGING:EACH ;ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
Voltage Feedback Amplifier 2 Circuit 8-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM6172IM | LM6172IM-ND | 082840-LM6172IM | 687-LM6172IM | LM6172IM | 72630710 | LM6172IM | LM6172IM | LM6172IM |
| Product Name | LM6172 Dual High Speed, Low Power, Low Distortion Voltage Feedback Amplifiers | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6172IM | Dual 100MHz 18V SOIC Operational Amplifier IC | High Speed Operational Amplifiers | Linear Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Package Type | PDIP,SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | Rail/Tube | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Source Current (IS) | 4.6 milliamps | 4.6 milliamps | 4.6 milliamps | 4.6 milliamps | |||||
| Slew Rate | 3000 V/µs | 3000 V/µs | 3000 V/µs | 0.0030 V/µs | 3000 V/µs | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||||
| Supply Voltage (VS) | 5.5 to 36 volts | 15 volts | 5.5 volts |