IC COMPARATOR 2 GEN PUR 8DIP Product overview: BA10393 from ROHM Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-BA10393 can be used for catalog matching and distributor lookup.
IC COMPARATOR DUAL 18V DIP8
IC COMPARATOR DUAL 18V DIP8
DISCONTINUED BY MANUFACTURER, ANALOG COMPARATOR IC, SMD/SMT, PDIP-8, 2 CHANNEL, 2 V ~ 36 V, 400 UA, 16 MA, 5 MV, 250 NA. FREE 2 YEAR RADWELL WARRANTY
Comparator General Purpose Open-Collector 8-DIP
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Utmel Electronic Limited | Radwell International | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Amplifier and Comparator Chips | Analog Comparators |
| Product Number | 692-BA10393 | BA10393 | 687-BA10393 | 32537912 | BA10393 |
| Product Name | Linear Comparator IC | Linear - Comparators | IC COMPARATOR DUAL 18V DIP8 | Linear Amplifier IC | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tube | DIP; 8-DIP (0.300, 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) | ||
| Supply Voltage (VS) | 5 volts | ||||
| Source Current (IS) | 1 milliamps |