The LM361N is a high-speed differential comparator with complementary TTL outputs, designed for applications such as analog-to-digital conversion and zero-crossing detection. It is offered in a 14-pin PDIP package, with an operating temperature range of 0°C to 70°C. The device operates from supply voltages of +5 V to +15 V and −5 V to −15 V, and features a maximum propagation delay of 20 ns with output skew of 5 ns. Complementary outputs and independent strobe inputs are provided for flexible timing control.
High Speed Differential Comparator 14-PDIP 0 to 70
Comparator, 1 Func, 5000uV Offset-Max, 14ns Response Time, BIPolar, PDIP14
Comparator IC, 5mV Vos, 14ns RT, 32V, DIP-14 Product overview: LM361N from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, DIP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 32V, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM361N can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1199049-LM361N
Packaging: Tube
Type: Differential
Mounting Style: Through Hole
Output Type: Complementary, TTL
Categories: Integrated Circuits
Supplier Device Package: 14-DIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-DIP
Voltage - Input Offset (Maximum): 5mV at 5V
Current - Input Bias (Maximum): 10μA at 5V
Propagation Delay (Maximum): 20ns
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Family Part Number: LM361
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): ±5V ~ 15V
Current - Quiescent (Maximum): 5mA, 10mA, 20mA
DISCONTINUED BY MANUFACTURER, ANALOG COMPARATOR, HIGH-SPEED, THROUGH-HOLE MOUNT, CASE: PDIP-14, 1 X CHANNEL, OUTPUT TYPE: COMPLEMENTARY, RESPONSE TIME: 140 NS, SUPPLY VOLTAGE: 11-32 V, SUPPLY CURRENT: 20 MA, INPUT OFFSET VOLTAGE: 5 MV. FREE 2 YEAR RADWELL WARRANTY
Comparator Differential Complementary, TTL 14-PDIP
Comparator Differential Complementary, TTL 14-DIP
IC COMPARATOR HS DIFF 14-DIP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Radwell International | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LM361N | LM361N | 692-LM361N | 1199049-LM361N | 72632501 | LM361N | LM361N |
| Product Name | LM361 High Speed Differential Comparator | 32V DIP Linear Comparator IC | Linear - Linear - Comparators - LM361N | Comparator | Comparators | Linear - Comparators | |
| Supply Voltage (VS) | 11 to 32 volts | 11 to 32 volts | 5 to 15 volts | ||||
| VOS | 1 millivolts | 5 millivolts | 5 millivolts | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Logic Output | Differential | TTL; Differential; Complementary, TTL | |||||
| Package Type | PDIP,SOIC,TO-100 | DIP; DIP14 | Rail/Tube | DIP; 14-DIP (0.300\", 7.62mm) |