Texas Instruments LM6211 Low Noise, RRO Operational Amplifier with CMOS Input and 24V Operation LM6211MF/NOPB

Description
Low Noise, RRO Operational Amplifier with CMOS Input and 24V Operation 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Low Noise, RRO Operational Amplifier with CMOS Input and 24V Operation 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM6211 Low Noise, RRO Operational Amplifier with CMOS Input and 24V Operation - LM6211MF/NOPB - Texas Instruments
Dallas, TX, United States
LM6211 Low Noise, RRO Operational Amplifier with CMOS Input and 24V Operation
LM6211MF/NOPB
LM6211 Low Noise, RRO Operational Amplifier with CMOS Input and 24V Operation LM6211MF/NOPB
Low Noise, RRO Operational Amplifier with CMOS Input and 24V Operation 5-SOT-23 -40 to 125

Low Noise, RRO Operational Amplifier with CMOS Input and 24V Operation 5-SOT-23 -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6211MF/NOPB - 041126-LM6211MF/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6211MF/NOPB
041126-LM6211MF/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6211MF/NOPB 041126-LM6211MF/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 041126-LM6211MF/NOPB Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 5.6 V/μs Current - Input Bias: 2pA Voltage - Input Offset: 250μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 5 V to 24 V Operating Supply Current: 1.05mA Channel Output Current: 38mA Gain Bandwidth Product (GBP): 20MHz Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 041126-LM6211MF/NOPB
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5.6 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 5 V to 24 V
Operating Supply Current: 1.05mA
Channel Output Current: 38mA
Gain Bandwidth Product (GBP): 20MHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LM6211MF/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LM6211MF/NOPBCT-ND
Instrumentation, Op Amps, Buffer Amps LM6211MF/NOPBCT-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LM6211MF/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LM6211MF/NOPBTR-ND
Instrumentation, Op Amps, Buffer Amps LM6211MF/NOPBTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LM6211MF/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LM6211MF/NOPBDKR-ND
Instrumentation, Op Amps, Buffer Amps LM6211MF/NOPBDKR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Singapore, Singapore
17MHz 24V SOT-23 Operational Amplifier IC
687-LM6211MF/NOPB
17MHz 24V SOT-23 Operational Amplifier IC 687-LM6211MF/NOPB
17MHz Op Amp, 24V, 5pA Ib, SOT-23, Low Noise Product overview: LM6211MF/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17MHz, 24V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 17MHz, 24V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6211MF/NOPB can be used for catalog matching and distributor lookup.

17MHz Op Amp, 24V, 5pA Ib, SOT-23, Low Noise Product overview: LM6211MF/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17MHz, 24V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 17MHz, 24V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6211MF/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op Amp, 17Mhz, 5.5V/us, Sot-23-5; No. Of Amplifiers Texas Instruments - 99K2539 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 17Mhz, 5.5V/us, Sot-23-5; No. Of Amplifiers Texas Instruments
99K2539
Op Amp, 17Mhz, 5.5V/us, Sot-23-5; No. Of Amplifiers Texas Instruments 99K2539
OP AMP, 17MHZ, 5.5V/uS, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:17MHz; Slew Rate:5.5V/µs; Supply Voltage Range:5V to 24V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

OP AMP, 17MHZ, 5.5V/uS, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:17MHz; Slew Rate:5.5V/µs; Supply Voltage Range:5V to 24V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site
Opamp, 17Mhz, -40 To 125Deg C; No. Of Amplifiers Texas Instruments - 17AH9159 - Newark, An Avnet Company
Chicago, IL, United States
Opamp, 17Mhz, -40 To 125Deg C; No. Of Amplifiers Texas Instruments
17AH9159
Opamp, 17Mhz, -40 To 125Deg C; No. Of Amplifiers Texas Instruments 17AH9159
OPAMP, 17MHZ, -40 TO 125DEG C; No. of Amplifiers:1 Amplifier; Bandwidth:17MHz; Slew Rate:5.5V/µs; Supply Voltage Range:5V to 24V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OPAMP, 17MHZ, -40 TO 125DEG C; No. of Amplifiers:1 Amplifier; Bandwidth:17MHz; Slew Rate:5.5V/µs; Supply Voltage Range:5V to 24V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - LM6211MF/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM6211MF/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LM6211MF/NOPB
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LM6211MF/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM6211MF/NOPB
Instrumentation, OP Amps, Buffer Amps LM6211MF/NOPB
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6211MF/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM6211MF/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM6211MF/NOPB
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Linear Amplifier IC - 43235739 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
43235739
Linear Amplifier IC 43235739
(PRICE/TC) OP AMP, 17MHZ, 5.5V/US, SOT-23-5; NO. OF AMPLIFIERS:1 AMPLIFIER; BANDWIDTH:17MHZ; SLEW RATE:5.5V/µS; SUPPLY VOLTAGE RANGE:5V TO 24V; AMPLIFIER CASE STYLE:SOT-23; NO. OF PINS:5PINS; OPERATING TEMPERATURE MIN:-40°C; PRODUCT RANGE:- ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) OP AMP, 17MHZ, 5.5V/US, SOT-23-5; NO. OF AMPLIFIERS:1 AMPLIFIER; BANDWIDTH:17MHZ; SLEW RATE:5.5V/µS; SUPPLY VOLTAGE RANGE:5V TO 24V; AMPLIFIER CASE STYLE:SOT-23; NO. OF PINS:5PINS; OPERATING TEMPERATURE MIN:-40°C; PRODUCT RANGE:- ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LM6211MF/NOPB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LM6211MF/NOPB
Instrumentation, OP Amps, Buffer Amps LM6211MF/NOPB
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM6211MF/NOPB
Operational Amplifiers - Op Amps LM6211MF/NOPB
Operational Amplifiers - Op Amps Low Noise RRO Op Amp w/ CMOS Inpt 24V

Operational Amplifiers - Op Amps Low Noise RRO Op Amp w/ CMOS Inpt 24V

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Radwell International ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number LM6211MF/NOPB 041126-LM6211MF/NOPB LM6211MF/NOPBCT-ND 687-LM6211MF/NOPB 99K2539 17AH9159 LM6211MF/NOPB LM6211MF/NOPB LM6211MF/NOPB 43235739 LM6211MF/NOPB LM6211MF/NOPB
Product Name LM6211 Low Noise, RRO Operational Amplifier with CMOS Input and 24V Operation Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6211MF/NOPB Instrumentation, Op Amps, Buffer Amps 17MHz 24V SOT-23 Operational Amplifier IC Op Amp, 17Mhz, 5.5V/us, Sot-23-5; No. Of Amplifiers Texas Instruments Opamp, 17Mhz, -40 To 125Deg C; No. Of Amplifiers Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Linear Amplifier IC Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 5 to 24 volts 5 to 24 volts 5 to 24 volts 5 to 24 volts 5 volts 5 volts
VOS 2.7 millivolts 0.2500 millivolts 0.2500 millivolts 0.2500 millivolts
Quiescent Current (IQ) 1050 microamps
CMRR 83 dB
Unlock Full Specs
to access all available technical data

Similar Products

LM124A Quadruple Operational Amplifier - 7704302CA - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
TLV2262M Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550401QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 250 microamps
View Details
TLV2462M Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051205Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
INA111 High Speed FET-Input Instrumentation Amplifier - INA111AP - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
10 suppliers