The LMC660 is a quad CMOS operational amplifier designed for single-supply operation from 4.75V to 15.5V, featuring rail-to-rail output swing and an input common-mode range that includes ground. It is packaged in a 14-pin PDIP with an operating temperature range of 0°C to 70°C. The device offers a voltage gain of 126dB, input offset voltage of 3mV, input bias current of 2fA, and a slew rate of 1.1V/μs. Each amplifier consumes 400μA of supply current, independent of supply voltage.
CMOS Quad Operational Amplifier 14-PDIP 0 to 70
Quad Op Amp, 1.4MHz BW, 6.3mV Offset, 14-Pin PDIP Product overview: LMC660CN/NOPB from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.4MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.4MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC660CN/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 104909-LMC660CN/NOPB
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.1 V/μs
Current - Input Bias: 0.002pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-DIP
Supply Voltage - Operating: 4.75 V to 15.5 V, ±2.38 V to 7.75 V
Operating Supply Current: 1.5mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1.4MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Sensing & Instrumentation, Medical, Industrial
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-PDIP
Operational Amplifier, 4 Func, 6300uV Offset-Max, CMOS, PDIP14
Operational Amplifiers - Op Amps CMOS Quad Op Amp
IC CMOS 4 CIRCUIT 14DIP
IC CMOS 4 CIRCUIT 14DIP
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-PDIP
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-PDIP
IC CMOS 4 CIRCUIT 14DIP
OP-AMP, QUAD, 1.4MHZ, 1.1V/US, DIP-14; No. of Amplifiers:4 Amplifier; Bandwidth:1.4MHz; Slew Rate:1.1V/µs; Supply Voltage Range:4.75V to 15.5V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
IC CMOS 4 CIRCUIT 14DIP
DISCONTINUED BY MANUFACTURER, IC, OPERATIONAL AMPLIFIER, 4 FUNC, 3000UV OFFSET-MAX, CMOS, DIP-14. FREE 2 YEAR RADWELL WARRANTY
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC660CN/NOPB | 687-LMC660CN/NOPB | 104909-LMC660CN/NOPB | LMC660CN/NOPB-ND | LMC660CN/NOPB | LMC660CN/NOPB | LMC660CN/NOPB | LMC660CN/NOPB | LMC660CN/NOPB | 29AH1062 | LMC660CN/NOPB | 47441801 |
| Product Name | LMC660 CMOS Quad Operational Amplifier | Quad 1.4MHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC660CN/NOPB | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op-Amp, Quad, 1.4Mhz, 1.1V/us, Dip-14; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | |
| Standards | RoHS | RoHS | RoHS | |||||||||
| Supply Voltage (VS) | 4.75 to 15.5 volts | 4.75 to 15.5 volts | 4.75 volts | 15.5 volts | ||||||||
| VOS | 3 millivolts | 1 millivolts | 1 millivolts | 1 millivolts | ||||||||
| Quiescent Current (IQ) | 550 microamps | |||||||||||
| CMRR | 70 dB |