1CH 100MHz Audio Amplifier, DIP, 16V Dual Supply, 2000V/µs Slew Rate Product overview: LM6181IN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, 16V, 2000V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 100MHz, 16V, 2000V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6181IN can be used for catalog matching and distributor lookup.
DISCONTINUED BY MANUFACTURER, INTEGRATED CIRCUIT, OPERATIONAL AMPLIFIER, 100 MHZ, 1400 V/US, DIP-8. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP CFA 1 CIRCUIT 8DIP
Current Feedback Amplifier 1 Circuit 8-PDIP
IC OPAMP CFA 1 CIRCUIT 8DIP
| ERSAELECTRONICS PTE. LTD. | Radwell International | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LM6181IN | 47446630 | LM6181IN | LM6181IN | LM6181IN |
| Product Name | Dual 100MHz 16V 2000V Operational Amplifier IC | Linear Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 16 volts | 7 volts | |||
| Slew Rate | 2000 V/µs | 2000 V/µs | 0.0020 V/µs | ||
| Bandwidth | 100 MHz | 100 MHz | 100 MHz | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | Rail/Tube | DIP; 8-DIP (0.300\", 7.62mm) | Through Hole |