Texas Instruments LM319-N High Speed Dual Comparator LM319AM/NOPB

Description
High Speed Dual Comparator 14-SOIC 0 to 70
Request a Quote Datasheet
Description
High Speed Dual Comparator 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM319-N High Speed Dual Comparator - LM319AM/NOPB - Texas Instruments
Dallas, TX, United States
LM319-N High Speed Dual Comparator
LM319AM/NOPB
LM319-N High Speed Dual Comparator LM319AM/NOPB
High Speed Dual Comparator 14-SOIC 0 to 70

High Speed Dual Comparator 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual 36V SOIC Linear Comparator IC
692-LM319AM/NOPB
Dual 36V SOIC Linear Comparator IC 692-LM319AM/NOPB
Dual High-Speed Comparator, 80ns, TTL Out, 36V, SOIC Product overview: LM319AM/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 36V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 36V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM319AM/NOPB can be used for catalog matching and distributor lookup.

Dual High-Speed Comparator, 80ns, TTL Out, 36V, SOIC Product overview: LM319AM/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 36V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 36V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM319AM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM319AM/NOPB - Rochester Electronics
Newburyport, MA, United States
Comparator, 2 Func, 10000uV Offset-Max, 80ns Response Time, BIPolar, PDSO14

Comparator, 2 Func, 10000uV Offset-Max, 80ns Response Time, BIPolar, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Comparators - 1357453-LM319AM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Comparators
1357453-LM319AM/NOPB
Integrated Circuits (ICs) - Linear - Comparators 1357453-LM319AM/NOPB
Win Source Part Number: 1357453-LM319AM/NOPB Category: Integrated Circuits (ICs) - Linear - Comparators Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 36 pct. Type: General Purpose MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tube Product Status: Active Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Base Product Number: LM319 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: DTL, Open-Collector, Open-Emitter, RTL, TTL Current - Quiescent (Max): 12.5mA Number of Elements: 2 Voltage - Supply, Single/Dual (±): 5V ~ 36V, ±2.5V ~ 18V Voltage - Input Offset (Max): 1mV @ ±15V Current - Input Bias (Max): 0.5µA @ ±15V

Win Source Part Number: 1357453-LM319AM/NOPB
Category: Integrated Circuits (ICs) - Linear - Comparators
Temperature Range - Operating: 0°C ~ 70°C
Fake Threat In the Open Market: 36 pct.
Type: General Purpose
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tube
Product Status: Active
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Base Product Number: LM319
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: DTL, Open-Collector, Open-Emitter, RTL, TTL
Current - Quiescent (Max): 12.5mA
Number of Elements: 2
Voltage - Supply, Single/Dual (±): 5V ~ 36V, ±2.5V ~ 18V
Voltage - Input Offset (Max): 1mV @ ±15V
Current - Input Bias (Max): 0.5µA @ ±15V

Buy Now Datasheet
Linear - Comparators - LM319AM/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LM319AM/NOPB
Linear - Comparators LM319AM/NOPB
IC COMPARATOR DUAL HI SPD 14SOIC

IC COMPARATOR DUAL HI SPD 14SOIC

Supplier's Site Datasheet
IC Chip - 47435183 - Radwell International
Willingboro, NJ, United States
IC Chip
47435183
IC Chip 47435183
COMPARATOR, DUAL, 5V~30V, 14SOIC; COMPARATOR TYPE:HIGH SPEED; NO. OF COMPARATORS:2 COMPARATORS; RESPONSE TIME:80NS; SUPPLY VOLTAGE RANGE:5V TO 36V; COMPARATOR CASE STYLE:SOIC; NO. OF PINS:14PINS; IC OUTPUT TYPE:DTL, RTL, TTL; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

COMPARATOR, DUAL, 5V~30V, 14SOIC; COMPARATOR TYPE:HIGH SPEED; NO. OF COMPARATORS:2 COMPARATORS; RESPONSE TIME:80NS; SUPPLY VOLTAGE RANGE:5V TO 36V; COMPARATOR CASE STYLE:SOIC; NO. OF PINS:14PINS; IC OUTPUT TYPE:DTL, RTL, TTL; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Comparator, Dual, 5V~30V, 14Soic; Comparator Type Texas Instruments - 28AH3301 - Newark, An Avnet Company
Chicago, IL, United States
Comparator, Dual, 5V~30V, 14Soic; Comparator Type Texas Instruments
28AH3301
Comparator, Dual, 5V~30V, 14Soic; Comparator Type Texas Instruments 28AH3301
COMPARATOR, DUAL, 5V~30V, 14SOIC; Comparator Type:High Speed; No. of Comparators:2 Comparators; Response Time:80ns; Supply Voltage Range:5V to 36V; Comparator Case Style:SOIC; No. of Pins:14Pins; IC Output Type:DTL, RTL, TTL; RoHS Compliant: Yes

COMPARATOR, DUAL, 5V~30V, 14SOIC; Comparator Type:High Speed; No. of Comparators:2 Comparators; Response Time:80ns; Supply Voltage Range:5V to 36V; Comparator Case Style:SOIC; No. of Pins:14Pins; IC Output Type:DTL, RTL, TTL; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Analog Comparators
LM319AM/NOPB
Analog Comparators LM319AM/NOPB
Analog Comparators HIGH SPD DUAL COMPARATOR

Analog Comparators HIGH SPD DUAL COMPARATOR

Buy Now Datasheet
Comparators - LM319AM/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM319AM/NOPB
Comparators LM319AM/NOPB
Comparator General Purpose DTL, Open-Collector, Open-Emitter, RTL, TTL 14-SOIC

Comparator General Purpose DTL, Open-Collector, Open-Emitter, RTL, TTL 14-SOIC

Buy Now Datasheet
Comparators - LM319AM/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM319AM/NOPB
Comparators LM319AM/NOPB
Comparator General Purpose DTL, Open-Collector, Open-Emitter, RTL, TTL 14-SOIC

Comparator General Purpose DTL, Open-Collector, Open-Emitter, RTL, TTL 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Lingto Electronic Limited Radwell International Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators Amplifier and Comparator Chips Analog Comparators Operational Amplifiers Analog Comparators
Product Number LM319AM/NOPB 692-LM319AM/NOPB LM319AM/NOPB 1357453-LM319AM/NOPB LM319AM/NOPB 47435183 28AH3301 LM319AM/NOPB LM319AM/NOPB
Product Name LM319-N High Speed Dual Comparator Dual 36V SOIC Linear Comparator IC Integrated Circuits (ICs) - Linear - Comparators Linear - Comparators IC Chip Comparator, Dual, 5V~30V, 14Soic; Comparator Type Texas Instruments Analog Comparators Comparators
Supply Voltage (VS) 5 to 36 volts 5 to 36 volts 5 to 36 volts
VOS 8 millivolts 1 millivolts 1 millivolts
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Logic Output Open Collector, Open Drain TTL; DTL, Open-Collector, Open-Emitter, RTL, TTL
Package Type PDIP,SOIC Rail/Tube SOIC; SOIC14 14-SOIC (0.154", 3.90mm Width) SOIC SOIC; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data