Texas Instruments LM2901 Quad Differential Comparator LM2901PW

Description
Quad Differential Comparator 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
Quad Differential Comparator 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2901 Quad Differential Comparator - LM2901PW - Texas Instruments
Dallas, TX, United States
LM2901 Quad Differential Comparator
LM2901PW
LM2901 Quad Differential Comparator LM2901PW
Quad Differential Comparator 14-TSSOP -40 to 125

Quad Differential Comparator 14-TSSOP -40 to 125

Buy Now Datasheet
Linear - Linear - Comparators - LM2901PW - 1198174-LM2901PW - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM2901PW
1198174-LM2901PW
Linear - Linear - Comparators - LM2901PW 1198174-LM2901PW
Manufacturer: Texas Instruments Win Source Part Number: 1198174-LM2901PW Packaging: Tube Type: Differential Mounting Style: SMD Current - Output: 20mA Output Type: CMOS, MOS, Open-Collector, TTL Number of Elements: 4 Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Voltage - Input Offset (Maximum): 7mV at 30V Current - Input Bias (Maximum): 0.25μA at 5V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automotive, Sensing & Instrumentation Family Part Number: LM2901 Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2V ~ 30V, ±1V ~ 15V Current - Quiescent (Maximum): 2.5mA

Manufacturer: Texas Instruments
Win Source Part Number: 1198174-LM2901PW
Packaging: Tube
Type: Differential
Mounting Style: SMD
Current - Output: 20mA
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 4
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Voltage - Input Offset (Maximum): 7mV at 30V
Current - Input Bias (Maximum): 0.25μA at 5V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automotive, Sensing & Instrumentation
Family Part Number: LM2901
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2V ~ 30V, ±1V ~ 15V
Current - Quiescent (Maximum): 2.5mA

Buy Now
Singapore, Singapore
Quad SMD 1V 30V Linear Comparator IC
692-LM2901PW
Quad SMD 1V 30V Linear Comparator IC 692-LM2901PW
Quad Comparator, 1V-30V, 125°C, TSSOP, SMD Product overview: LM2901PW from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 1V, 30V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, SMD, 1V, 30V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2901PW can be used for catalog matching and distributor lookup.

Quad Comparator, 1V-30V, 125°C, TSSOP, SMD Product overview: LM2901PW from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 1V, 30V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, SMD, 1V, 30V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2901PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - LM2901PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM2901PW
Comparators LM2901PW
Comparator Differential Open-Collector, Rail-to-Rail 14-TSSOP

Comparator Differential Open-Collector, Rail-to-Rail 14-TSSOP

Buy Now
Sheung Wan, Hong Kong
Analog Comparators
LM2901PW
Analog Comparators LM2901PW
Analog Comparators Quad Differential Comparator

Analog Comparators Quad Differential Comparator

Buy Now Datasheet
Comparator, Quad, 36V, 0.3Us, 14Tssop; Comparator Type Texas Instruments - 28AH3230 - Newark, An Avnet Company
Chicago, IL, United States
Comparator, Quad, 36V, 0.3Us, 14Tssop; Comparator Type Texas Instruments
28AH3230
Comparator, Quad, 36V, 0.3Us, 14Tssop; Comparator Type Texas Instruments 28AH3230
COMPARATOR, QUAD, 36V, 0.3US, 14TSSOP; Comparator Type:Differential; No. of Comparators:4 Comparators; Response Time:300ns; Supply Voltage Range:2V to 36V; Comparator Case Style:TSSOP; No. of Pins:14Pins; IC Output Type:CMOS, MOS, RoHS Compliant: Yes

COMPARATOR, QUAD, 36V, 0.3US, 14TSSOP; Comparator Type:Differential; No. of Comparators:4 Comparators; Response Time:300ns; Supply Voltage Range:2V to 36V; Comparator Case Style:TSSOP; No. of Pins:14Pins; IC Output Type:CMOS, MOS, RoHS Compliant: Yes

Supplier's Site
IC Chip - 17130276 - Radwell International
Willingboro, NJ, United States
IC Chip
17130276
IC Chip 17130276
IC, COMPARATOR DIFFERENTIAL CMOS, MOS, OPEN-COLLECTOR, 4 ELEMENTS, SMD, 14-TSSOP. FREE 2 YEAR RADWELL WARRANTY

IC, COMPARATOR DIFFERENTIAL CMOS, MOS, OPEN-COLLECTOR, 4 ELEMENTS, SMD, 14-TSSOP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Radwell International
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators Amplifier and Comparator Chips
Product Number LM2901PW 1198174-LM2901PW 692-LM2901PW LM2901PW LM2901PW 28AH3230 17130276
Product Name LM2901 Quad Differential Comparator Linear - Linear - Comparators - LM2901PW Quad SMD 1V 30V Linear Comparator IC Comparators Analog Comparators Comparator, Quad, 36V, 0.3Us, 14Tssop; Comparator Type Texas Instruments IC Chip
RoHS Compliant RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2 to 30 volts 2 to 30 volts 2 to 30 volts 2 to 36 volts
VOS 7 millivolts 7 millivolts 7 millivolts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Logic Output Open Collector, Open Drain TTL; CMOS; Differential; CMOS, MOS, Open-Collector, TTL
Unlock Full Specs
to access all available technical data