Isolation Amplifier 1 Circuit Differential 8-SO Stretched
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
Manufacturer: Broadcom Limited
Win Source Part Number: 087420-ACPL-C784-500
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 100kHz
Amplifier Type: Isolation
Voltage - Input Offset: 300μV
Family Name: ACPL-C784
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SSO
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 11mA
Channel Output Current: 18.6mA
Alternative Parts (Cross-Reference): PS8551L4-V-AX; TLP7820(E; PS8551L4-AX;
Introduction Date: June 18, 2008
ECCN: EAR99
Country of Origin: Philippines, Singapore
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
OptoCoupler 1-CH 5V 8-Pin SO Stretched T/R Product overview: ACPL-C784-500E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ACPL-C784-500E can be used for catalog matching and distributor lookup.
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
Optically Isolated Amplifiers 5000 Vrms 10 kHz
IC OPAMP ISOLATION 1 CIRC 8SO
IC OPAMP ISOLATION 1 CIRC 8SO
INTEGRATED CIRCUIT, ISOLATED AMPLIFIER, 5000 VRMS, 10 KHZ, S0-8. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP ISOLATION 1 CIRC 8SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Radwell International | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 516-3728-2-ND | 087420-ACPL-C784-500E | 687-ACPL-C784-500E | ACPL-C784-500E | ACPL-C784-500E | ACPL-C784-500E | ACPL-C784-500E | 141950918 | ACPL-C784-500E |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ACPL-C784-500E | 5V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Optically Isolated Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 11 milliamps | 11 milliamps | 11 milliamps | 11 milliamps | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | SOIC; "8-SOIC (0.268"", 6.81mm Width)" | 8-SSO | Tape and Reel | SOIC; 8-SOIC (0.268\", 6.81mm Width) | Surface Mount | Surface Mount | |||
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 volts | 4.5 volts | |||||
| VOS | 0.3000 millivolts | 0.3000 millivolts | 0.3000 millivolts |