The LM248D is a quadruple, independent, high-gain, internally compensated operational amplifier in a 14-pin small outline integrated circuit (SOIC) package, designed to be interchangeable with industry-standard LM148, LM248, and LM348 devices. It operates over a temperature range of -25°C to 85°C with a supply voltage of 4 V to 18 V. The device has a typical supply-current drain of 0.6 mA per amplifier, a common-mode input voltage range of ±12 V, and a unity-gain bandwidth of 1 MHz. The maximum peak output voltage swing is ±12 V with a resistive load of 10 kΩ or greater. Input offset voltage is specified up to 7.5 mV, and input bias current up to 500 nA across the operating range. The output can be short-circuited indefinitely without damage, and the package thermal impedance is 86°C/W. The part meets no explicit industry standards beyond Texas Instruments' internal qualification.
Quadruple Operational Amplifier 14-SOIC -25 to 85
Quad Op Amp, 1MHz, 18V, SOIC, 4-Ch Product overview: LM248D from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM248D can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-SOIC
OP-AMP, QUAD, 1MHZ, 0.5V/US, SOIC-14; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:1MHZ; SLEW RATE:0.5V/¦S; SUPPLY VOLTAGE RANGE:¦ 4V TO ¦ 18V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-25¦C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP GP 4 CIRCUIT 14SOIC
OP-AMP, QUAD, 1MHZ, 0.5V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:1MHz; Slew Rate:0.5V/µs; Supply Voltage Range:± 4V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes
General Purpose Amplifier 4 Circuit 14-SOIC
Operational Amplifiers - Op Amps Quad Op Amp
IC OPAMP GP 4 CIRCUIT 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM248D | 687-LM248D | 296-6622-5-ND | 17128511 | LM248D | 29AH1095 | LM248D | LM248D | LM248D |
| Product Name | LM248 Quadruple Operational Amplifier | Quad 1MHz 18V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Op-Amp, Quad, 1Mhz, 0.5V/us, Soic-14; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 8 to 36 volts | 4 to 18 volts | 8 volts | ||||||
| VOS | 6 millivolts | 1 millivolts | 1 millivolts | ||||||
| Quiescent Current (IQ) | 1125 microamps | ||||||||
| CMRR | 70 dB |