Texas Instruments LM6134 Quad Low Power 10 MHz Rail-to-Rail I/O Operational Amplifier LM6134AIM

Description
Quad Low Power 10 MHz Rail-to-Rail I/O Operational Amplifier 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quad Low Power 10 MHz Rail-to-Rail I/O Operational Amplifier 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM6134 Quad Low Power 10 MHz Rail-to-Rail I/O Operational Amplifier - LM6134AIM - Texas Instruments
Dallas, TX, United States
LM6134 Quad Low Power 10 MHz Rail-to-Rail I/O Operational Amplifier
LM6134AIM
LM6134 Quad Low Power 10 MHz Rail-to-Rail I/O Operational Amplifier LM6134AIM
Quad Low Power 10 MHz Rail-to-Rail I/O Operational Amplifier 14-SOIC -40 to 85

Quad Low Power 10 MHz Rail-to-Rail I/O Operational Amplifier 14-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-35136-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-35136-5-ND
Instrumentation, Op Amps, Buffer Amps 296-35136-5-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 10MHz 24V SOIC Operational Amplifier IC
687-LM6134AIM
Quad 10MHz 24V SOIC Operational Amplifier IC 687-LM6134AIM
Quad Op Amp, 10MHz, Rail-to-Rail, 1.8-24V, 14-SOIC Product overview: LM6134AIM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 10MHz, 24V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 10MHz, 24V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6134AIM can be used for catalog matching and distributor lookup.

Quad Op Amp, 10MHz, Rail-to-Rail, 1.8-24V, 14-SOIC Product overview: LM6134AIM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 10MHz, 24V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 10MHz, 24V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6134AIM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6134AIM - 082835-LM6134AIM - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6134AIM
082835-LM6134AIM
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6134AIM 082835-LM6134AIM
Manufacturer: Texas Instruments Win Source Part Number: 082835-LM6134AIM Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 14 V/μs Current - Input Bias: 125nA Voltage - Input Offset: 1.7mV Family Name: LM6134 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 1.8 V to 24 V, ±0.9 V to 12 V Operating Supply Current: 390μA Channel Output Current: 3.5mA Gain Bandwidth Product (GBP): 11MHz Alternative Parts (Cross-Reference): AD8644AR-REEL; AD8644ARZ-REEL; AD8644AR-REEL7; AD8644AR; Introduction Date: April 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082835-LM6134AIM
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 14 V/μs
Current - Input Bias: 125nA
Voltage - Input Offset: 1.7mV
Family Name: LM6134
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 1.8 V to 24 V, ±0.9 V to 12 V
Operating Supply Current: 390μA
Channel Output Current: 3.5mA
Gain Bandwidth Product (GBP): 11MHz
Alternative Parts (Cross-Reference): AD8644AR-REEL; AD8644ARZ-REEL; AD8644AR-REEL7; AD8644AR;
Introduction Date: April 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6134AIM - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM6134AIM
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM6134AIM
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LM6134AIM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM6134AIM
Instrumentation, OP Amps, Buffer Amps LM6134AIM
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - LM6134AIM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM6134AIM
Integrated Circuits (ICs) - Linear - Amplifiers LM6134AIM
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site
Linear Amplifier IC - 55585029 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
55585029
Linear Amplifier IC 55585029
OPERATIONAL AMPLIFIER, QUAD, 10 MHZ, 4, 14 V/ S, 1.8V TO 24V, SOIC, 14 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPERATIONAL AMPLIFIER, QUAD, 10 MHZ, 4, 14 V/ S, 1.8V TO 24V, SOIC, 14 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM6134AIM
Operational Amplifiers - Op Amps LM6134AIM
Operational Amplifiers - Op Amps Quad Low Power 10 MHz Rail-to-Rail I/O Operational Amplifier 14-SOIC -40 to 85

Operational Amplifiers - Op Amps Quad Low Power 10 MHz Rail-to-Rail I/O Operational Amplifier 14-SOIC -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Radwell International VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LM6134AIM 296-35136-5-ND 687-LM6134AIM 082835-LM6134AIM LM6134AIM LM6134AIM LM6134AIM 55585029 LM6134AIM
Product Name LM6134 Quad Low Power 10 MHz Rail-to-Rail I/O Operational Amplifier Instrumentation, Op Amps, Buffer Amps Quad 10MHz 24V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6134AIM Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear Amplifier IC Operational Amplifiers - Op Amps
Supply Voltage (VS) 2.7 to 24 volts 1.8 to 24 volts 1.8 to 24 volts 1.8 volts
VOS 2 millivolts 1.7 millivolts 1.7 millivolts
Quiescent Current (IQ) 450 microamps
CMRR 75 dB
GBW 10 MHz 11 MHz 11 MHz
Unlock Full Specs
to access all available technical data

Similar Products

TLE2141M High Speed High Drive Precision Operational Amplifier - 5962-9321601QPA - Texas Instruments
Specs
VOS 1.4 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF06703PWRG4 - 1050032-BUF06703PWRG4 - Win Source Electronics
Specs
Standards RoHS
Source Current (IS) 1.7 milliamps
VOS 12 millivolts
View Details
2 suppliers
INA122 Single Supply, MicroPower Instrumentation Amplifier - INA122PAG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
8 suppliers