Texas Instruments LMV822-N Low Voltage, Low Power, RRO, 5 MHz Op Amps LMV822M/NOPB

Description
Low Voltage, Low Power, RRO, 5 MHz Op Amps 8-SOIC -40 to 85
Request a Quote
Description
Low Voltage, Low Power, RRO, 5 MHz Op Amps 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMV822M/NOPB is a dual low-voltage, low-power, rail-to-rail output operational amplifier in an 8-pin SOIC package measuring 4.90mm x 3.91mm, operating from -40°C to 85°C with a unity-gain bandwidth of 5 MHz at 2.7 V, a slew rate of 1.4 V/µs, and a supply current of 220 µA per amplifier. It supports input common-mode voltage down to ground and has a maximum input offset voltage of 3.5 mV. The device is AEC-Q100 qualified for automotive applications and features rail-to-rail output swing into 600 Ω loads.

Datasheet Summary
Powered by GS/AI

The LMV822M/NOPB is a dual low-voltage, low-power, rail-to-rail output operational amplifier in an 8-pin SOIC package measuring 4.90mm x 3.91mm, operating from -40°C to 85°C with a unity-gain bandwidth of 5 MHz at 2.7 V, a slew rate of 1.4 V/µs, and a supply current of 220 µA per amplifier. It supports input common-mode voltage down to ground and has a maximum input offset voltage of 3.5 mV. The device is AEC-Q100 qualified for automotive applications and features rail-to-rail output swing into 600 Ω loads.

Suppliers

Company
Product
Description
Supplier Links
LMV822-N Low Voltage, Low Power, RRO, 5 MHz Op Amps - LMV822M/NOPB - Texas Instruments
Dallas, TX, United States
LMV822-N Low Voltage, Low Power, RRO, 5 MHz Op Amps
LMV822M/NOPB
LMV822-N Low Voltage, Low Power, RRO, 5 MHz Op Amps LMV822M/NOPB
Low Voltage, Low Power, RRO, 5 MHz Op Amps 8-SOIC -40 to 85

Low Voltage, Low Power, RRO, 5 MHz Op Amps 8-SOIC -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV822M/NOPB - 1055778-LMV822M/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV822M/NOPB
1055778-LMV822M/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV822M/NOPB 1055778-LMV822M/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1055778-LMV822M/NOPB Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 2 V/μs Current - Input Bias: 100nA Voltage - Input Offset: 3.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V Operating Supply Current: 500μA Channel Output Current: 45mA Gain Bandwidth Product (GBP): 5.6MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1055778-LMV822M/NOPB
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 3.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 500μA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 5.6MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - LMV822M/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 3500uV Offset-Max, BIPolar, PDSO8

Operational Amplifier, 2 Func, 3500uV Offset-Max, BIPolar, PDSO8

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV822M/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV822M/NOPB-ND
Instrumentation, Op Amps, Buffer Amps LMV822M/NOPB-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 5.6MHz 5.5V 2V Operational Amplifier IC
687-LMV822M/NOPB
Dual 5.6MHz 5.5V 2V Operational Amplifier IC 687-LMV822M/NOPB
Dual Op Amp, 5.6MHz, 5.5V, 2V/µs, RRO, SOIC Product overview: LMV822M/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.6MHz, 5.5V, 2V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.6MHz, 5.5V, 2V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV822M/NOPB can be used for catalog matching and distributor lookup.

Dual Op Amp, 5.6MHz, 5.5V, 2V/µs, RRO, SOIC Product overview: LMV822M/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.6MHz, 5.5V, 2V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.6MHz, 5.5V, 2V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV822M/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMV822M/NOPB
Operational Amplifiers - Op Amps LMV822M/NOPB
Operational Amplifiers - Op Amps Low Volt Dual Op Amp

Operational Amplifiers - Op Amps Low Volt Dual Op Amp

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV822M/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV822M/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV822M/NOPB
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Ic, Op Amp R-R Low Volt Lp 8-So; No. Of Amplifiers Texas Instruments - 29AH6175 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op Amp R-R Low Volt Lp 8-So; No. Of Amplifiers Texas Instruments
29AH6175
Ic, Op Amp R-R Low Volt Lp 8-So; No. Of Amplifiers Texas Instruments 29AH6175
IC, OP AMP R-R LOW VOLT LP 8-SO; No. of Amplifiers:2 Amplifier; Bandwidth:5.6MHz; Slew Rate:2V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

IC, OP AMP R-R LOW VOLT LP 8-SO; No. of Amplifiers:2 Amplifier; Bandwidth:5.6MHz; Slew Rate:2V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMV822M/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV822M/NOPB
Instrumentation, OP Amps, Buffer Amps LMV822M/NOPB
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - LMV822M/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV822M/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMV822M/NOPB
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Linear Amplifier IC - 47447587 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
47447587
Linear Amplifier IC 47447587
IC, OP AMP R-R LOW VOLT LP 8-SO; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:5.6MHZ; SLEW RATE:2V/µS; SUPPLY VOLTAGE RANGE:2.5V TO 5.5V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, OP AMP R-R LOW VOLT LP 8-SO; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:5.6MHZ; SLEW RATE:2V/µS; SUPPLY VOLTAGE RANGE:2.5V TO 5.5V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number LMV822M/NOPB 1055778-LMV822M/NOPB LMV822M/NOPB LMV822M/NOPB-ND 687-LMV822M/NOPB LMV822M/NOPB LMV822M/NOPB 29AH6175 LMV822M/NOPB LMV822M/NOPB 47447587
Product Name LMV822-N Low Voltage, Low Power, RRO, 5 MHz Op Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV822M/NOPB Instrumentation, Op Amps, Buffer Amps Dual 5.6MHz 5.5V 2V Operational Amplifier IC Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Ic, Op Amp R-R Low Volt Lp 8-So; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear Amplifier IC
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 volts
VOS 3.5 millivolts 3.5 millivolts 1 millivolts
Quiescent Current (IQ) 350 microamps
CMRR 72 dB
Unlock Full Specs
to access all available technical data

Similar Products

AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DUB - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers
TLE2061AM Excalibur JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080702QPA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
INA129 Precision, Low Power Instrumentation Amplifiers - INA129UA/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
7 suppliers
 - CLC446AJE-TR13 - Rochester Electronics
Specs
Package Type SOP; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers