Comparator Quad +/- 16V/32V SOIC14
IC VOLT COMPARATOR QUAD 14-SOIC
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 14-SO
COMPARATOR, 4 FUNC, 4000UV OFFSET-MAX, 1300NS RESPONSE TIME, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
Analog Comparators Lo-Pwr Quad Voltage
Supply voltage +⁄- 18 or 36 V, Low Power Quad Voltage Comparators
These devices consist of four independent precision voltage comparators with an offset voltage specifications as low as 2 mV (Max.) All these comparators were designed specifically to operate from a single power supply aver a wide range of voltages. Operation from split power supplies is also possible. These comparators also have a unique characteristic in that the input common-mode voltage range includes ground even though operated from a single power supply voltage.
| RS Components, Ltd. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Radwell International | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Amplifier and Comparator Chips | Operational Amplifiers | Analog Comparators |
| Product Number | 1458615 | LM339AD | LM339AD | 16462263 | LM339AD | 70013584 |
| Product Name | Comparators | Linear - Comparators | Comparators | IC Chip | Analog Comparators | COMPARATOR; VOLTAGE COMPARATOR; +/- 18 V OR 36 V; 1.1 MA (TYP.) @ +5 V SUPPLY; 1 |
| RoHS Compliant | RoHS | RoHS | ||||
| Logic Output | Open collector | TTL; ECL; CMOS; MOS | ||||
| Package Type | SOIC; Soic | SOIC; 14-SOIC (0.154\", 3.90mm Width) | SO-14 | |||
| Number of Pins | 14 | |||||
| VOS | 2 millivolts | 1 millivolts |