Low Power Low Offset Voltage Dual Comparator 8-SOIC 0 to 70
Dual Comparator, Low Power, 18V, 700ns, SOIC Product overview: LM393M/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 18V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Dual, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM393M/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 071318-LM393M/NOPB
Packaging: Tube/Rail
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 16mA @ 5V
Propagation Delay (Max): 700ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Alternative Parts (Cross-Reference): LM293DT; LM293DR2; LM293DR2G;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Dual comparator,LM393M SO8 1.3usec
Dual comparator,LM393M SO8 1.3usec
Dual comparator,LM393M SO8 1.3usec
IC, COMPARATOR, DUAL, SMD; Comparator Type:Precision; No. of Comparators:2 Comparators; Response Time:1.3µs; Supply Voltage Range:± 1V to ± 18V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:CMOS, DTL, ECL, MOS, TTL; RoHS Compliant: Yes
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-SOIC
Comparator General Purpose Open-Collector, Rail-to-Rail 8-SOIC
Analog Comparators LOW PWR LOW OFFSET VLTG DUAL COMPARATOR
IC COMP DUAL LO PWR 8-SOIC
IC, ANALOG COMPARATOR, DUAL DIFFERENTIAL, 2 FUNC, 5000UV OFFSET-MAX, 700NS RESPONSE TIME, SOIC 8, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Amplifier and Comparator Chips |
| Product Number | LM393M/NOPB | 692-LM393M/NOPB | 071318-LM393M/NOPB | 5361388 | 5361388P | 1218871 | 29AH1130 | LM393M/NOPB | LM393M/NOPB | LM393M/NOPB | 47446406 |
| Product Name | LM393-N Low Power Low Offset Voltage Dual Comparator | Low-Power Dual 18V SOIC Linear Comparator IC | Linear - Linear - Comparators - LM393M/NOPB | Comparators | Comparators | Comparators | Ic, Comparator, Dual, Smd; Comparator Type Texas Instruments | Comparators | Analog Comparators | Linear - Comparators | IC Chip |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | 2 to 36 volts | 3 to 28 volts | 1 to 18 volts | ||||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | ||||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||||||
| Logic Output | Open Collector, Open Drain | TTL; ECL; CMOS; CMOS, DTL, ECL, MOS, Open-Collector, TTL | Open collector | Open Collector | Open collector |