The LM258AN is a low-power dual operational amplifier designed for use in a variety of applications, including transducer amplifiers and DC gain blocks. It operates from a single power supply, making it suitable for systems that require a compact design. The device features a large DC voltage gain of 100 dB and a wide bandwidth of 1.1 MHz at unity gain, which is temperature compensated. Key specifications include a very low supply current per amplifier, low input bias current of 20 nA, and low input offset voltage of 2 mV. The input common-mode voltage range includes negative rails, allowing for flexibility in circuit design. The output voltage swing can range from 0 V to (VCC - 1.5 V), enabling it to interface effectively with standard logic systems powered by +5 V. The LM258AN is available in multiple package options, including DIP8, making it versatile for various PCB layouts. Its operational temperature range is -40°C to +105°C, which supports a wide range of environmental conditions. This product is suitable for engineers looking for reliable and efficient operational amplifiers for their projects.
Dual Op Amp, 1.1MHz BW, 70dB CMRR, 50nA Ib, 15V, DIP Product overview: LM258AN from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.1MHz, 15V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.1MHz, 15V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM258AN can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-Mini DIP
Manufacturer: STMicroelectronics
Win Source Part Number: 1197489-LM258AN
Packaging: Tube
Mounting Style: Through Hole
Supply Current: 700μA
Amplifier Type: General Purpose
Slew Rate: 0.6V/μs
Gain Bandwidth Product: 1.1MHz
Current - Input Bias: 20nA
Voltage - Input Offset: 1mV
Current - Output / Channel: 60mA
Categories: Integrated Circuits
Supplier Device Package: 8-DIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: LM*58
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 30V, ±1.5V ~ 15V
IC OPAMP GP 2 CIRCUIT 8MINI DIP
General Purpose Amplifier 2 Circuit 8-Mini DIP
IC, OP-AMP, 1.1MHZ, 0.6V/ S, DIP-8, LOW POWER, 2 AMPLIFIERS, BANDWIDTH:1.1MHZ, SLEW RATE:0.6V/ S, SUPPLY VOLTAGE RANGE:3V TO 30V. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP GP 2 CIRCUIT 8MINI DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 687-LM258AN | 497-13130-5-ND | 1197489-LM258AN | LM258AN | LM258AN | 16462087 | LM258AN |
| Product Name | Dual 1.1MHz 15V DIP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM258AN | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 15 volts | 3 to 30 volts | |||||
| Slew Rate | 0.6000 V/µs | 0.6000 V/µs | 0.6000 V/µs | 0.6000 V/µs | 6.00E-7 V/µs | ||
| Bandwidth | 1.1 MHz | 1.1 MHz | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |