Quad High Speed/Low Power 17 MHz Rail-to-Rail I/O Operational Amplifier 14-SOIC -40 to 85
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Operational Amplifier, 4 Func, 1000uV Offset-Max, BIPolar, PDSO14
Operational Amplifier, 4 Func, 1000uV Offset-Max, BIPolar, PDSO14
LM6144 QUAD HIGH SPEED/LOW POWER Product overview: LM6144BIM from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Quad, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6144BIM can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 4 FUNC, 1000UV OFFSET-MAX, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
Operational Amplifiers - Op Amps Quad High Speed/Low Power 17 MHz Rail-to-Rail I/O Operational Amplifier 14-SOIC -40 to 85
IC OPAMP GP 4 CIRCUIT 14SOIC
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Utmel Electronic Limited | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM6144BIM | LM6144BIM-ND | LM6144BIM | 687-LM6144BIM | LM6144BIM | 815-LM6144BIM | 47446566 | LM6144BIM | LM6144BIM |
| Product Name | LM6144 Quad High Speed/Low Power 17 MHz Rail-to-Rail I/O Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Low-Power Quad Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 4 CIRCUIT 14SOIC | Linear Amplifier IC | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Supply Voltage (VS) | 1.8 to 24 volts | 1.8 volts | |||||||
| VOS | 1 millivolts | 1.3 millivolts | |||||||
| Quiescent Current (IQ) | 800 microamps | ||||||||
| CMRR | 84 dB | ||||||||
| GBW | 17 MHz | 18 MHz |