The LM833M/NOPB is a dual audio operational amplifier in an 8-pin SOIC package, designed for high-fidelity audio systems with a minimum gain bandwidth of 10 MHz, a slew rate of 5 V/μs, and an input noise voltage of 4.5 nV/√Hz. It operates over a temperature range of -40°C to 85°C and is RoHS compliant with a lead finish of SN. The device is internally compensated and pin-compatible with standard dual op-amps.
Dual Audio Operational Amplifier 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 071540-LM833M/NOPB
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: Audio
Slew Rate: 7 V/μs
Current - Input Bias: 500nA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: ±5 V to 15 V
Operating Supply Current: 5mA
Gain Bandwidth Product (GBP): 15MHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio
Audio Amplifier 2 Circuit 8-SOIC
2-Ch 15MHz Audio Op Amp, 80dB CMRR/PSRR, 500mW, SOIC Product overview: LM833M/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHz, 500mW, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15MHz, 500mW, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM833M/NOPB can be used for catalog matching and distributor lookup.
LM833-N Dual Audio Operational Amplifier
Audio Amplifier 2 Circuit 8-SOIC
IC, OP AMP, DUAL, 15MHZ, 8SOIC; Output Power:-; Amplifier Class:-; No. of Channels:2 Channel; Supply Voltage Range:10V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Load Impedance:2kohm; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC AUDIO 2 CIRCUIT 8SOIC
IC, OPERATIONAL AMPLIFIER, 2 FUNC, 5000UV OFFSET-MAX, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
Audio Amplifiers DUAL AUDIO OP AMP
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM833M/NOPB | 071540-LM833M/NOPB | 5360997 | 5360997P | 296-43965-5-ND | 687-LM833M/NOPB | LM833M/NOPB | LM833M/NOPB | 28AH3640 | LM833M/NOPB | 47441269 | LM833M/NOPB |
| Product Name | LM833-N Dual Audio Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM833M/NOPB | Op Amps | Op Amps | Instrumentation, Op Amps, Buffer Amps | 15MHz 500mW SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, Dual, 15Mhz, 8Soic; Output Power Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Linear Amplifier IC | Audio Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 10 to 36 volts | 5 to 15 volts | 10 to 36 volts | 10 to 36 volts | 10 volts | |||||||
| VOS | 5 millivolts | 0.3000 millivolts | 0.3000 millivolts | |||||||||
| Quiescent Current (IQ) | 8000 microamps | |||||||||||
| CMRR | 80 dB |