Quadruple operational amplifier designed for single-supply operation with a supply range of 3V to 30V, featuring a typical quiescent current of 240µA per amplifier, input offset voltage maximum of 7mV at 25°C, input bias current of up to 50nA across -40°C to +125°C, and ESD HBM rating of 500V. Operates over an ambient temperature range of -40°C to +125°C in a 14-pin SOIC package measuring 8.65mm × 6mm.
Quadruple Operational Amplifier 14-SOIC -40 to 125
Operational Amplifier, 4 Func, 7000uV Offset-Max, BIPolar, PDSO14
General Purpose Amplifier 4 Circuit 14-SOIC
General Purpose Amplifier 4 Circuit 14-SOIC
OP AMP, 1.2MHZ, 0.5V/US, 3000UV, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.5V/µs; Supply Voltage Range:± 1.5V to ± 13V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Operational Amplifiers - Op Amps Quad Op Amp
OPERATIONAL AMPLIFIER, 4 FUNC, 7000UV OFFSET-MAX, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP GP 4 CIRCUIT 14SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Radwell International | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM2902D | LM2902D | 296-6598-5-ND | LM2902D | 28AH3231 | LM2902D | 17112644 | LM2902D |
| Product Name | LM2902 Quadruple Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Op Amp, 1.2Mhz, 0.5V/us, 3000Uv, Soic-14; No. Of Amplifiers Texas Instruments | Operational Amplifiers - Op Amps | Linear Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3 to 26 volts | 1.5 to 13 volts | ||||||
| VOS | 7 millivolts | 3 millivolts | ||||||
| Quiescent Current (IQ) | 300 microamps | |||||||
| CMRR | 50 dB |