Texas Instruments LF347B Wide-Bandwidth JFET-input Quad Operational Amplifier LF347BDR

Description
Wide-Bandwidth JFET-input Quad Operational Amplifier 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Wide-Bandwidth JFET-input Quad Operational Amplifier 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LF347B Wide-Bandwidth JFET-input Quad Operational Amplifier - LF347BDR - Texas Instruments
Dallas, TX, United States
LF347B Wide-Bandwidth JFET-input Quad Operational Amplifier
LF347BDR
LF347B Wide-Bandwidth JFET-input Quad Operational Amplifier LF347BDR
Wide-Bandwidth JFET-input Quad Operational Amplifier 14-SOIC 0 to 70

Wide-Bandwidth JFET-input Quad Operational Amplifier 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad 3MHz 13V SOIC Operational Amplifier IC
687-LF347BDR
Quad 3MHz 13V SOIC Operational Amplifier IC 687-LF347BDR
Quad Op Amp, 3MHz BW, 13V/µs SR, JFET Input, SOIC Product overview: LF347BDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 13V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 13V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF347BDR can be used for catalog matching and distributor lookup.

Quad Op Amp, 3MHz BW, 13V/µs SR, JFET Input, SOIC Product overview: LF347BDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 13V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 13V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF347BDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF347BDR - 1052300-LF347BDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF347BDR
1052300-LF347BDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF347BDR 1052300-LF347BDR
Manufacturer: Texas Instruments Win Source Part Number: 1052300-LF347BDR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: J-FET Slew Rate: 13 V/μs Current - Input Bias: 50pA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V Operating Supply Current: 8mA Gain Bandwidth Product (GBP): 3MHz Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Motor Drive & Control, Alternative Energy, Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 1052300-LF347BDR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 13 V/μs
Current - Input Bias: 50pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 8mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Motor Drive & Control, Alternative Energy, Signal Processing

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-31645-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-31645-2-ND
Instrumentation, Op Amps, Buffer Amps 296-31645-2-ND
J-FET Amplifier 4 Circuit 14-SOIC

J-FET Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-31645-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-31645-6-ND
Instrumentation, Op Amps, Buffer Amps 296-31645-6-ND
J-FET Amplifier 4 Circuit 14-SOIC

J-FET Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-31645-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-31645-1-ND
Instrumentation, Op Amps, Buffer Amps 296-31645-1-ND
J-FET Amplifier 4 Circuit 14-SOIC

J-FET Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LF347BDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LF347BDR
Integrated Circuits (ICs) - Linear - Amplifiers LF347BDR
IC OPAMP JFET 4 CIRCUIT 14SOIC

IC OPAMP JFET 4 CIRCUIT 14SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LF347BDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LF347BDR
Instrumentation, OP Amps, Buffer Amps LF347BDR
J-FET Amplifier 4 Circuit 14-SOIC

J-FET Amplifier 4 Circuit 14-SOIC

Buy Now
Linear Amplifier IC - 16754547 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
16754547
Linear Amplifier IC 16754547
PRICE/EA (MIN PURCH= 2500) IC, OP-AMP, 3MHZ, 13V/ S, SOIC-14; OP AMP TYPE:HIGH SPEED; NO. OF AMPLIFIERS:4; BANDWIDTH:3MHZ; SLEW RATE:13V/ S; SUPPLY VO. FREE 2 YEAR RADWELL WARRANTY

PRICE/EA (MIN PURCH= 2500) IC, OP-AMP, 3MHZ, 13V/ S, SOIC-14; OP AMP TYPE:HIGH SPEED; NO. OF AMPLIFIERS:4; BANDWIDTH:3MHZ; SLEW RATE:13V/ S; SUPPLY VO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LF347BDR
Operational Amplifiers - Op Amps LF347BDR
Operational Amplifiers - Op Amps Wide-Bandwidth JFET-Inp Quad

Operational Amplifiers - Op Amps Wide-Bandwidth JFET-Inp Quad

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LF347BDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LF347BDR
Instrumentation, OP Amps, Buffer Amps LF347BDR
IC OPAMP JFET 4 CIRCUIT 14SOIC

IC OPAMP JFET 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF347BDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LF347BDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LF347BDR
IC OPAMP JFET 4 CIRCUIT 14SOIC

IC OPAMP JFET 4 CIRCUIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Radwell International VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LF347BDR 687-LF347BDR 1052300-LF347BDR 296-31645-2-ND LF347BDR LF347BDR 16754547 LF347BDR LF347BDR LF347BDR
Product Name LF347B Wide-Bandwidth JFET-input Quad Operational Amplifier Quad 3MHz 13V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF347BDR Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear Amplifier IC Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 7 to 36 volts 18 volts 7 to 36 volts 7 volts 7 volts
VOS 5 millivolts 3 millivolts 3 millivolts 3 millivolts
Quiescent Current (IQ) 2750 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

LM139AQML-SP Low Power Low Offset Voltage Quad Comparator - 5962R9673801VXA - Texas Instruments
Specs
Supply Voltage (VS) 2 to 36 volts
VOS 2 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
INA118 Precision, Low Power Instrumentation Amplifier - INA118U - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
11 suppliers
IC CLK BUFFER 1:4 60MHZ 20SO - 815-CDC208NSR - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 5 volts
Source Current (IS) 0.0800 milliamps
View Details
2 suppliers
TLC2252M Rail-To-Rail uPower Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564001Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 62.5 microamps
View Details