Manufacturer: Rohm Semiconductor
Win Source Part Number: 010732-BA14741F-E2
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 60nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V
Operating Supply Current: 3mA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 2MHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC OPAMP GP 4 CIRCUIT 14SOP Product overview: BA14741F-E2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA14741F-E2 can be used for catalog matching and distributor lookup.
IC OPAMP GP 4 CIRCUIT 14SOP
(PRICE/TC) OPAMP, 2.2MHZ, -40 TO 85DEG C, NO. OF AMPLIFIERS:4 AMPLIFIER, BANDWIDTH:2.2MHZ, SLEW RATE:1V/¦S, SUPPLY VOLTAGE RANGE:4V TO 36V, ¦ 2V TO ¦ 18V, AMPLIFIER CASE STYLE:SOP, NO. OF PINS:14PINS, OPERATING TEMPERATURE MIN:-40¦C, OPERATING ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY
General Purpose Amplifier 4 Circuit 14-SOP
OPAMP, 2.2MHZ, -40 TO 85DEG C; No. of Amplifiers:4 Amplifier; Bandwidth:2.2MHz; Slew Rate:1V/µs; Supply Voltage Range:4V to 36V, ± 2V to ± 18V; Amplifier Case Style:SOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP GP 4 CIRCUIT 14SOP
Operational Amplifiers - Op Amps 2-18V 4 CHANNELS 60nA 3mA
IC OPAMP GP 4 CIRCUIT 14SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Radwell International | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 010732-BA14741F-E2 | 687-BA14741F-E2 | BA14741F-E2 | 56863682 | BA14741F-E2 | 01AH6322 | BA14741F-E2 | BA14741F-E2 | BA14741F-E2 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA14741F-E2 | Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC Chip | Instrumentation, OP Amps, Buffer Amps | Opamp, 2.2Mhz, -40 To 85Deg C; No. Of Amplifiers Rohm | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 4 to 36 volts | 4 volts | 4 volts | 4 volts | |||||
| Source Current (IS) | 3 milliamps | 3 milliamps | 3 milliamps | ||||||
| VOS | 1 millivolts | 1 millivolts | 1 millivolts | ||||||
| IBIAS | 0.0600 µA | 0.0600 µA | 0.0600 µA | ||||||
| GBW | 2 MHz | 2 MHz | 2 MHz |