Low-Power Operational Amplifier and Voltage Comparator 8-PDIP 0 to 70
Operational Amplifier, 2 Func, 5000uV Offset-Max, BIPolar, PDIP8
Amplifier, Comparator IC Transducer Amplifier 8-PDIP
OP AMP, VOLT COMPARATOR, SMD, DIP8; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:1.9V/µs; Supply Voltage Range:± 1.5V to ± 16V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
IC AMP COMP 8DIP
IC, OP AMP, VOLT COMPARATOR, SMD, DIP8. FREE 2 YEAR RADWELL WARRANTY
Amplifier, Comparator IC Transducer Amplifier 8-PDIP
IC AMP COMP 8DIP
Analog Comparators Low-Power
| Texas Instruments | Rochester Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Radwell International | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM392P | LM392P | 296-20854-5-ND | 26AJ7301 | LM392P | 17026255 | LM392P | LM392P | LM392P |
| Product Name | LM392 Low-Power Operational Amplifier and Voltage Comparator | Special Purpose Amplifiers | Op Amp, Volt Comparator, Smd, Dip8; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Special Purpose | Linear Amplifier IC | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Analog Comparators | |
| Standards and Certifications | RoHS | RoHS | |||||||
| Output Current (Iout) | 1.00E-3 amps | ||||||||
| Supply Voltage (VS) | 3 to 32 volts | 1.5 to 16 volts | |||||||
| GBW | 1 MHz | ||||||||
| CMRR | 65 dB |