The LM311P is a high-speed voltage comparator designed for a wide range of applications, including industrial and computer peripherals. It operates from a supply voltage range of 3.5 V to 30 V, or ±1.75 V to ±15 V, making it versatile for various circuit designs. The device features a fast response time of 165 ns and can drive output loads up to 50 mA, with output types compatible with TTL, DTL, and MOS circuits. The LM311P has a maximum input bias current of 300 nA and a maximum input offset current of 70 nA, ensuring precise performance. It is available in an 8-PDIP package and is rated for operation within a temperature range of 0°C to 70°C. This comparator is suitable for applications such as desktop PCs, body control modules, and building automation systems.
Differential Comparator With Strobes 8-PDIP 0 to 70
High Speed Comparator IC, 30V, TTL Output, PDIP Product overview: LM311P from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 30V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM311P can be used for catalog matching and distributor lookup.
Single comparator,LM311P 165ns DIP8
Single comparator,LM311P 165ns DIP8
Single comparator,LM311P 165ns DIP8
Manufacturer: Texas Instruments
Win Source Part Number: 019019-LM311P
Packaging: Tube/Rail
Type: General Purpose
Mounting: Through Hole
Output Type: DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL
Number of Elements: 1
Current - Quiescent (Max): 7.5mA
Voltage - Input Offset (Max): 7.5mV @ ±15V
Current - Input Bias (Max): 0.25μA @ ±15V
Current - Output (Typ): 50mA
Family Name: LM311
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 3.5 V to 30 V, ±1.75 V to 15 V
Alternative Parts (Cross-Reference): LM311PE4; LM311Y; LM311PWRG4; LM311PWRE4 ;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Computers & Computer Peripherals
Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL 8-PDIP
DIFFERENTIAL COMPARATOR, SINGLE, 115NS, DIP-8; Comparator Type:Differential; No. of Comparators:1 Comparator; Response Time:115ns; Supply Voltage Range:3.5V to 30V; Comparator Case Style:DIP; No. of Pins:8Pins; Product Range:-; MSL:-RoHS Compliant: Yes
IC, COMPARATOR, DIP8, 311; Comparator Type:Differential; No. of Comparators:1 Comparator; Response Time:115ns; Supply Voltage Range:3.5V to 30V; Comparator Case Style:DIP; No. of Pins:8Pins; IC Output Type:MOS, TTL; Operating RoHS Compliant: Yes
COMPARATOR, 1 FUNC, 7500UV OFFSET-MAX, 115NS RESPONSE TIME, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY
Analog Comparators Diff Comparator
IC DIFF COMP W/STROBE 8DIP
7.5mV 250nA PDIP-8 Comparators ROHS
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | VAST STOCK CO., LIMITED | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Amplifier and Comparator Chips | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LM311P | 692-LM311P | 428458P | 428458 | 019019-LM311P | LM311P | 60K6188 | 34AH0942 | 87966966 | LM311P | LM311P | LM311P |
| Product Name | LM311 Differential Comparator With Strobes | 30V Linear Comparator IC | Comparators | Comparators | Linear - Linear - Comparators - LM311P | Comparators | Differential Comparator, Single, 115Ns, Dip-8; Comparator Type Texas Instruments | Ic, Comparator, Dip8, 311; Comparator Type Texas Instruments | IC Chip | Analog Comparators | Linear - Comparators | Operational Amplifier/Comparator >> Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3.5 to 30 volts | 28 volts | 3.5 to 30 volts | 3.5 to 30 volts | 3.5 to 30 volts | 3.5 to 30 volts | ||||||
| VOS | 7.5 millivolts | 7.5 millivolts | 7.5 millivolts | 7.5 millivolts | ||||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||||||
| Logic Output | Open Collector, Open Drain | Open Collector/Emitter | Open collector/emitter | TTL; DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL |