The LM6171AIM/NOPB is a high-speed, low-power voltage feedback amplifier designed for applications requiring low distortion and high performance. It features a high slew rate of 3600 V/Oºs and a wide unity-gain bandwidth of 76 MHz, making it suitable for high-speed signal processing and video applications. The amplifier operates with a low supply current of 2.5 mA and is specified for both ±15-V and ±5-V power supply configurations, allowing for flexibility in various designs. With a high common-mode rejection ratio (CMRR) of 110 dB and an open-loop gain of 90 dB, the LM6171 provides excellent signal integrity. It is ideal for use in multimedia broadcast systems, video amplifiers, ADC/DAC buffering, and instrumentation applications. The device is available in an 8-pin SOIC package and is rated for operation over a temperature range of -40°C to 85°C.
High Speed Low Power Low Distortion Voltage Feedback Amplifier 8-SOIC -40 to 85
Voltage Feedback Amplifier 1 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1320997-LM6171AIM/NO
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Tube
Number of Circuits: 1
Standard Package: 95
Mounting: Surface Mount
-3db Bandwidth: 160 MHz
Amplifier Type: Voltage Feedback
Slew Rate: 3600V/µs
Gain Bandwidth Product: 100 MHz
Current - Input Bias: 1 µA
Voltage - Input Offset: 1.5 mV
Current - Supply: 2.5mA
Current - Output / Channel: 116 mA
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: LM6171AIMNOPB,-LM617
Base Product Number: LM6171
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 5.5 V
Voltage - Supply Span (Max): 34 V
Video Amp 100MHz 116mA SOIC SM Product overview: LM6171AIM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 116mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 116mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6171AIM/NOPB can be used for catalog matching and distributor lookup.
High Speed Operational Amplifiers HI SPD LOW PWR LOW DIST VLTG FDBK AMP
IC OPAMP VFB 1 CIRCUIT 8SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Voltage Feedback Amplifier 1 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
AMP HI SPD LOW PWR V FB, POWERWISE; No. of Amplifiers:1 Amplifier; Bandwidth:100MHz; Slew Rate:3600V/µs; Supply Voltage Range:5.5V to 34V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
OPERATIONAL AMPLIFIER, 3600V/US, SOIC-8, NO. OF AMPLIFIERS:1 AMPLIFIER, BANDWIDTH:100MHZ, SLEW RATE:3600V/ S, SUPPLY VOLTAGE RANGE:5.5V TO 34V, AMPLIFIER CASE STYLE:SOIC, NO. OF PINS:8PINS, OPERATING TEMPERATURE MIN:-40 C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM6171AIM/NOPB | LM6171AIM/NOPB-ND | 1320997-LM6171AIM/NOPB | 687-LM6171AIM/NOPB | LM6171AIM/NOPB | 815-LM6171AIM/NOPB | LM6171AIM/NOPB | LM6171AIM/NOPB | LM6171AIM/NOPB | 28AH3588 | LM6171AIM/NOPB | 47446594 |
| Product Name | LM6171 High Speed Low Power Low Distortion Voltage Feedback Amplifier | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | 100MHz 116mA SOIC Operational Amplifier IC | High Speed Operational Amplifiers | IC OPAMP VFB 1 CIRCUIT 8SOIC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Amp Hi Spd Low Pwr V Fb, Powerwise; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Linear Amplifier IC |
| Standards and Certifications | RoHS | RoHS | RoHS | |||||||||
| Package Type | PDIP,SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154", 3.90mm Width) | Rail/Tube | SOIC; 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | Surface Mount | ||||
| Source Current (IS) | 2.5 milliamps | 2.5 milliamps | 2.5 milliamps | 2.5 milliamps | ||||||||
| Slew Rate | 3600 V/µs | 3600 V/µs | 3600 V/µs | 3600 V/µs | 3600 V/µs | 0.0036 V/µs | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |