Low Power Low Offset Voltage Quad Comparator 14-PDIP -40 to 85
Comparator, 4 Func, 7000uV Offset-Max, 1300ns Response Time, BIPolar, PDIP14
Comparator, 4 Func, 7000uV Offset-Max, 1300ns Response Time, BIPolar, PDIP14
Manufacturer: Texas Instruments
Win Source Part Number: 1198173-LM2901N/NOPB
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 14-DIP (0.300", 7.62mm)
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Output (Typ): 16mA @ 5V
Family Name: LM2901
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-DIP
Dual Supply Voltage (±): 2 V ~ 36 V, ±1 V ~ 18 V
Maximum Quiescent Current: 2.5mA
Voltage - Input Offset (Maximum): 7mV @ 30V
Current - Input Bias (Maximum): 0.25μA @ 5V
Alternative Parts (Cross-Reference): LM139N; MC3302N; LM239AN;
Introduction Date: November 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quad Comparator IC, 1V-36V, 4Ch, DIP, -40C to 85C Product overview: LM2901N/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1V, 36V, DIP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 1V, 36V, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2901N/NOPB can be used for catalog matching and distributor lookup.
COMPARATOR, 4 FUNC, 7000UV OFFSET-MAX, 1300NS RESPONSE TIME, BIPOLAR, DIP-14. FREE 2 YEAR RADWELL WARRANTY
IC COMPARATOR QUAD VOLT 14-DIP
IC COMPARATOR QUAD VOLT 14-DIP
Comparator General Purpose Open-Collector, Rail-to-Rail 14-PDIP
Analog Comparators Low Power Low Offset Voltage Quad Comparator 14-PDIP -40 to 85
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Radwell International | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Amplifier and Comparator Chips | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LM2901N/NOPB | LM2901N/NOPB | 1198173-LM2901N/NOPB | 692-LM2901N/NOPB | 47440071 | LM2901N/NOPB | 815-LM2901N/NOPB | LM2901N/NOPB | LM2901N/NOPB |
| Product Name | LM2901-N Low Power Low Offset Voltage Quad Comparator | Linear - Linear - Comparators - LM2901N/NOPB | Quad 1V 36V DIP Linear Comparator IC | IC Chip | Linear - Comparators | IC COMPARATOR QUAD VOLT 14-DIP | Comparators | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2 to 36 volts | 3 volts | 5 volts | ||||||
| VOS | 7 millivolts | 7 millivolts | 7 millivolts | 7 millivolts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Logic Output | Open Collector, Open Drain | TTL; ECL; CMOS; CMOS, DTL, ECL, MOS, Open-Collector, TTL | TTL; ECL; CMOS; CMOS, DTL, ECL, MOS, Open-Collector, TTL |