Dual Comparator IC, 18V, PDIP, 1.3us Response Product overview: LM393NG from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM393NG can be used for catalog matching and distributor lookup.
Comparator, Dual, Low Offset Voltage
Manufacturer: ON Semiconductor
Win Source Part Number: 071319-LM393NG
Packaging: Tube/Rail
Type: General Purpose
Mounting: Through Hole
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Consumer Electronics, Automotive, Industrial
PRECISION COMPARATOR, DUAL, 1.3 US, DIP-8; COMPARATOR TYPE:PRECISION; NO. OF COMPARATORS:2 COMPARATORS; RESPONSE TIME:1.3S; SUPPLY VOLTAGE RANGE: 1V TO 18V; COMPARATOR CASE STYLE:DIP; NO. OF PINS:8PINS; PRODUCT RANGE:-; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-PDIP
Amplifier; Comparator, Dual, Low OffsetVoltage, Pb-Free, PDIP8
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Radwell International | Quarktwin Technology Ltd. | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-LM393NG | LM393NG | 071319-LM393NG | 18732110 | LM393NG | 70099579 |
| Product Name | Dual 18V Linear Comparator IC | Linear - Linear - Comparators - LM393NG | Comparator | Comparators | Amplifier; Comparator, Dual, Low OffsetVoltage, Pb-Free, PDIP8 | |
| RoHS Compliant | RoHS | RoHS | ||||
| Supply Voltage (VS) | 28 volts | 2 to 36 volts | 1 to 18 volts | |||
| Power Dissipation (PD) | 570 milliwatts | 570 milliwatts | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to ? C (32 to ? F) | ||
| Package Type | Rail/Tube | DIP; PDIP; 8 LEAD PDIP | DIP; PDIP; 8-PDIP | DIP; 8-DIP (0.300\", 7.62mm) | PDIP |