Texas Instruments LM293A Dual Differential Comparator LM293AD

Description
Dual Differential Comparator 8-SOIC -25 to 85
Request a Quote Datasheet
Description
Dual Differential Comparator 8-SOIC -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM293A Dual Differential Comparator - LM293AD - Texas Instruments
Dallas, TX, United States
LM293A Dual Differential Comparator
LM293AD
LM293A Dual Differential Comparator LM293AD
Dual Differential Comparator 8-SOIC -25 to 85

Dual Differential Comparator 8-SOIC -25 to 85

Buy Now Datasheet
Comparators - 5171854 - RS Components, Ltd.
Corby, Northants, United Kingdom
Comparators
5171854
Comparators 5171854
LM293A dual 1.3uS comparator, SOIC8

LM293A dual 1.3uS comparator, SOIC8

Supplier's Site
Comparator - 16867403 - Radwell International
Willingboro, NJ, United States
Comparator
16867403
Comparator 16867403
DISCONTINUED BY MANUFACTURER, COMPARATOR, 2 FUNC, 4000UV OFFSET-MAX, 1300NS RESPONSE TIME, BIPOLAR, SOP-8. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, COMPARATOR, 2 FUNC, 4000UV OFFSET-MAX, 1300NS RESPONSE TIME, BIPOLAR, SOP-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Linear - Comparators - LM293AD - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LM293AD
Linear - Comparators LM293AD
IC DIFF COMPARATOR DUAL 8-SOIC

IC DIFF COMPARATOR DUAL 8-SOIC

Supplier's Site Datasheet
Comparators - LM293AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM293AD
Comparators LM293AD
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC

Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC

Buy Now Datasheet
Differential Comparator, 300Ns, Soic-8; Comparator Type Texas Instruments - 28AH3241 - Newark, An Avnet Company
Chicago, IL, United States
Differential Comparator, 300Ns, Soic-8; Comparator Type Texas Instruments
28AH3241
Differential Comparator, 300Ns, Soic-8; Comparator Type Texas Instruments 28AH3241
DIFFERENTIAL COMPARATOR, 300NS, SOIC-8; Comparator Type:Differential; No. of Comparators:2 Comparators; Response Time:300ns; Supply Voltage Range:2V to 36V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:CMOS, MOS, RoHS Compliant: Yes

DIFFERENTIAL COMPARATOR, 300NS, SOIC-8; Comparator Type:Differential; No. of Comparators:2 Comparators; Response Time:300ns; Supply Voltage Range:2V to 36V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:CMOS, MOS, RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Analog Comparators
LM293AD
Analog Comparators LM293AD
Analog Comparators Dual Differential

Analog Comparators Dual Differential

Buy Now Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. Radwell International Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers
Product Number LM293AD 5171854 16867403 LM293AD LM293AD 28AH3241 LM293AD
Product Name LM293A Dual Differential Comparator Comparators Comparator Linear - Comparators Comparators Differential Comparator, 300Ns, Soic-8; Comparator Type Texas Instruments Analog Comparators
RoHS Compliant RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2 to 36 volts 2 to 36 volts
VOS 2 millivolts 2 millivolts
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data