CMOS Dual Rail-to-Rail Input and Output Operational Amplifier 8-SOIC -40 to 85
Dual Op Amp, CMOS, 1.5MHz BW, 0.02pA Ib, Rail-to-Rail, SOIC Product overview: LMC6482AIM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.5MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6482AIM/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 082866-LMC6482AIM/NO
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.3 V/μs
Current - Input Bias: 0.02pA
Voltage - Input Offset: 110μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 15.5 V, ±1.5 V to 7.75 V
Operating Supply Current: 1.3mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 1.5MHz
Alternative Parts (Cross-Reference): LT6201IS8; LT1801IS8#TR; MAX4217ESA-T;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC, OP AMP, DUAL, SMD; No. of Amplifiers:2 Amplifier; Bandwidth:1.5MHz; Slew Rate:1.3V/µs; Supply Voltage Range:3V to 15.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
IC CMOS 2 CIRCUIT 8SOIC
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
OPERATIONAL AMPLIFIER, DUAL, 1.5 MHZ, 2 CIRCUITS, 1.3V/S, 3V TO 15.5V, SOIC, 8 PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Operational Amplifiers - Op Amps CMOS Dual R/R I/O Op Amp
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC6482AIM/NOPB | 687-LMC6482AIM/NOPB | 082866-LMC6482AIM/NOPB | LMC6482AIM/NOPB-ND | 34AH0913 | LMC6482AIM/NOPB | LMC6482AIM/NOPB | LMC6482AIM/NOPB | 47441697 | LMC6482AIM/NOPB |
| Product Name | LMC6482 CMOS Dual Rail-to-Rail Input and Output Operational Amplifier | Dual 1.5MHz SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6482AIM/NOPB | Instrumentation, Op Amps, Buffer Amps | Ic, Op Amp, Dual, Smd; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 3 to 15.5 volts | 3 to 15.5 volts | 3 to 15.5 volts | 3 to 15.5 volts | ||||||
| VOS | 0.7500 millivolts | 0.1100 millivolts | 0.1100 millivolts | |||||||
| Quiescent Current (IQ) | 700 microamps | |||||||||
| CMRR | 70 dB |