Wide-Bandwidth JFET-input Quad Operational Amplifier 14-SOIC 0 to 70
Operational Amplifier, 4 Func, 5000uV Offset-Max, JFET, PDSO14
Quad Op Amp, JFET Input, 3MHz BW, 18V, SOIC Product overview: LF347BD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF347BD can be used for catalog matching and distributor lookup.
J-FET Amplifier 4 Circuit 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 877006-LF347BD
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: J-FET Amplifier 4 Circuit - 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: LF347
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-7136-5, -296-7136-5, -LF347BDE4-NDR, -LF347BDG4, LF347BDG4, -296-7136-5-ND, -LF347BDE4, LF347BDG4-ND, -LF347BD-NDR, LF347BDE4, LF347BDE4-ND, -LF347BDG4-NDR
IC OPAMP JFET 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps Gen Pur Biff
IC OPAMP JFET 4 CIRCUIT 14SOIC
OP AMP, QUAD, JFET I/P, 3MHZ, 14SOIC; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:3MHZ; SLEW RATE:8V/¦S; SUPPLY VOLTAGE RANGE:3.5V TO 18V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:0¦C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
OP AMP, QUAD, JFET I/P, 3MHZ, 14SOIC; No. of Amplifiers:4 Amplifier; Bandwidth:3MHz; Slew Rate:8V/µs; Supply Voltage Range:3.5V to 18V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
J-FET Amplifier 4 Circuit 14-SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | LF347BD | LF347BD | 687-LF347BD | 296-7136-5-ND | 877006-LF347BD | LF347BD | LF347BD | LF347BD | 16997201 | 52AH7141 | LF347BD |
| Product Name | LF347B Wide-Bandwidth JFET-input Quad Operational Amplifier | Quad 3MHz 18V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF347BD | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear Amplifier IC | Op Amp, Quad, Jfet I/p, 3Mhz, 14Soic; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 7 to 36 volts | 18 volts | 7 volts | 3.5 to 18 volts | |||||||
| VOS | 5 millivolts | 3 millivolts | |||||||||
| Quiescent Current (IQ) | 2750 microamps | ||||||||||
| CMRR | 80 dB |