Precision CMOS Single Micropower Operational Amplifier 8-SOIC -40 to 85
Precision Op Amp, 100kHz GBW, 24uA, CMOS, 1-Ch, SOIC Product overview: LMC6061AIM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 24uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100kHz, 24uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6061AIM/NOPB can be used for catalog matching and distributor lookup.
Precision Amplifiers, LMC6061AIM/NOPB
Precision Amplifiers, LMC6061AIM/NOPB
Precision Amplifiers, LMC6061AIM/NOPB
Operational Amplifier, 1 Func, 350uV Offset-Max, CMOS, PDSO8
Operational Amplifier, 1 Func, 350uV Offset-Max, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 86278-LMC6061AIM/NOP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.35 V/μs
Current - Input Bias: 0.01pA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 15.5 V, ±2.25 V to 7.75 V
Operating Supply Current: 24μA
Channel Output Current: 26mA
Gain Bandwidth Product (GBP): 100kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
OP AMP, 100KHZ, 0.035V/US, SOIC-8; NO. O; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
Precision Amplifiers PRECISION CMOS SNGL MICROPOWER OP AMP
OP AMP, 100KHZ, 0.035V/US, SOIC-8; NO. O; MSL:MSL 1 - UNLIMITED; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | LMC6061AIM/NOPB | 687-LMC6061AIM/NOPB | 2675674P | LMC6061AIM/NOPB | 86278-LMC6061AIM/NOPB | LMC6061AIM/NOPB-ND | LMC6061AIM/NOPB | 26AJ6964 | LMC6061AIM/NOPB | LMC6061AIM/NOPB | LMC6061AIM/NOPB | 47441549 |
| Product Name | LMC6061 Precision CMOS Single Micropower Operational Amplifier | 100kHz 24uA SOIC Operational Amplifier IC | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6061AIM/NOPB | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Op Amp, 100Khz, 0.035V/us, Soic-8; No. O; Msl Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Linear Amplifier IC | |
| Standards and Certifications | RoHS | |||||||||||
| Output Current (Iout) | 0.0210 amps | |||||||||||
| Supply Voltage (VS) | 4.5 to 15.5 volts | 4.5 to 15.5 volts | 4.5 to 15.5 volts | 4.5 volts | ||||||||
| GBW | 0.1000 MHz | 0.1000 MHz | 0.1000 MHz | |||||||||
| Slew Rate | 0.0350 V/µs | 0.0350 V/µs | 0.3500 V/µs | 0.0350 V/µs | 0.0350 V/µs | 3.50E-8 V/µs |