Dual Differential Comparator 8-SOIC -25 to 85
COMPARATOR, 2 FUNC, 9000UV OFFSET-MAX, 1300NS RESPONSE TIME, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC
Analog Comparators Dual Differential
IC, COMPARATOR, DUAL, 1.3US, SOIC-8; Comparator Type:Differential; No. of Comparators:2 Comparators; Response Time:300ns; Supply Voltage Range:2V to 36V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:CMOS, MOS, TTL; RoHS Compliant: Yes
| Texas Instruments | Radwell International | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LM293D | 17224539 | LM293D | LM293D | 36AJ9616 |
| Product Name | LM293 Dual Differential Comparator | Comparator | Comparators | Analog Comparators | Ic, Comparator, Dual, 1.3Us, Soic-8; Comparator Type Texas Instruments |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | |||
| VOS | 5 millivolts | 5 millivolts | |||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |