CMOS Quad Operational Amplifier 14-SOIC 0 to 70
Quad CMOS Op Amp, 1.4MHz GBW, 15.5V, 1.1V/µs Slew Rate, SOIC Product overview: LMC660CM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.4MHz, 15.5V, 1.1V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.4MHz, 15.5V, 1.1V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC660CM can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1201244-LMC660CM
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 1.5mA
Amplifier Type: General Purpose
Slew Rate: 1.1V/μs
Gain Bandwidth Product: 1.4MHz
Current - Input Bias: 0.002pA
Voltage - Input Offset: 1mV
Current - Output / Channel: 40mA
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Sensing & Instrumentation, Medical, Industrial
Family Part Number: LMC660
Manufacturer Pack Quantity: 55
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.75V ~ 15.5V, ±2.38V ~ 7.75V
IC CMOS 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps Quad 15.5V, 1.4MHz, improved offset, CMOS operational amplifier 14-SOIC 0 to 70
IC CMOS 4 CIRCUIT 14SOIC
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC
IC, OP AMP, PUSH-PULL, RAIL-TO-RAIL, 4 CIRCUITS, 15.5V, 1.1 V/S, 1.4 MHZ, 1 MV, 40 MA, 14-SOIC, 3.9MM WIDE. FREE 2 YEAR RADWELL WARRANTY
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | LMC660CM | 687-LMC660CM | LMC660CM-ND | 1201244-LMC660CM | LMC660CM | LMC660CM | LMC660CM | LMC660CM | LMC660CM | 72634605 |
| Product Name | LMC660 CMOS Quad Operational Amplifier | Quad 1.4MHz 15.5V 1.1V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Newest Parts - LMC660CM | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC |
| Supply Voltage (VS) | 4.75 to 15.5 volts | 4.75 to 15.5 volts | 15.5 volts | |||||||
| VOS | 3 millivolts | 1 millivolts | 1 millivolts | |||||||
| Quiescent Current (IQ) | 550 microamps | |||||||||
| CMRR | 70 dB | |||||||||
| GBW | 1.4 MHz | 1.4 MHz | 1.4 MHz |