The LM248N is a quadruple, independent operational amplifier designed for general-purpose applications. It features low supply current drain of approximately 0.6 mA per amplifier, making it efficient for battery-operated devices. The device is characterized by low input offset voltage and current, which enhances its precision in signal amplification. It operates with a supply voltage range of ±4V to ±18V and has a common-mode input voltage range of ±12V. The LM248N is designed to be interchangeable with industry-standard amplifiers such as the LM148 and LM348, providing flexibility in design. Its output stage includes input/output overload protection, ensuring reliability in various applications. The amplifier is suitable for use in environments with temperatures ranging from -25°C to 85°C.
Quadruple Operational Amplifier 14-PDIP -25 to 85
General Purpose Amplifier 4 Circuit 14-PDIP
Operational Amplifier, 4 Func, 6000uV Offset-Max, BIPolar, PDIP14
Manufacturer: Texas Instruments
Win Source Part Number: 018728-LM248N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 30nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 8 V to 36 V, ±4 V to 18 V
Operating Supply Current: 2.4mA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing
Operational Amplifiers - Op Amps Quad Op Amp
IC OPAMP GP 4 CIRCUIT 14DIP
IC, OP AMP, QUAD, NO. OF AMPLIFIERS:4 AMPLIFIER, BANDWIDTH:1MHZ, SLEW RATE:0.5V/S, SUPPLY VOLTAGE RANGE: 4V TO 18V, AMPLIFIER CASE STYLE:DIP, NO. OF PINS:14PINS, OPERATING TEMPERATURE MIN:-25C, OPERATING TEMPERATURE MAX:85C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC, OP AMP, QUAD; No. of Amplifiers:4 Amplifier; Bandwidth:1MHz; Slew Rate:0.5V/µs; Supply Voltage Range:± 4V to ± 18V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
General Purpose Amplifier 4 Circuit 14-PDIP
General Purpose Amplifier 4 Circuit 14-PDIP
IC OPAMP GP 4 CIRCUIT 14DIP
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Radwell International | Newark, An Avnet Company | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM248N | 296-6623-5-ND | LM248N | 018728-LM248N | LM248N | LM248N | 16935860 | 29AH6222 | LM248N | LM248N | LM248N |
| Product Name | LM248 Quadruple Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM248N | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Ic, Op Amp, Quad; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 8 to 36 volts | 8 to 36 volts | 8 volts | 4 to 18 volts | |||||||
| VOS | 6 millivolts | 1 millivolts | 1 millivolts | 1 millivolts | 1 millivolts | ||||||
| Quiescent Current (IQ) | 1125 microamps | ||||||||||
| CMRR | 70 dB |