The LM339D is a quad differential comparator in a 14-pin SOIC package, with a body size of 8.70mm × 3.90mm, operating over a temperature range of 0°C to 70°C. It features a common-mode input voltage range that includes ground, a differential input voltage range up to ±36V, and output compatibility with TTL, MOS, and CMOS logic levels. Quiescent current is independent of supply voltage, and the device supports a single supply voltage range of 2V to 36V. The response time is 1.3µs, and it has an input offset voltage of up to 9mV over temperature.
Quad Differential Comparator 14-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 803177-LM339D
Packaging: Tube
Type: Differential
Mounting Style: SMD
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 4
Voltage - Supply, Single/Dual (±): 2V ~ 30V, ±1V ~ 15V
Current - Output (Typ): 20mA
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 14-SOIC
Voltage - Input Offset (Maximum): 5mV at 30V
Current - Input Bias (Maximum): 0.25μA at 5V
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Current - Quiescent (Maximum): 2.5mA
Part Number Series: LM339
Quad comparator,LM339D SO14 1.3usec
Quad comparator,LM339D SO14 1.3usec
Quad comparator,LM339D SO14 1.3usec
COMPARATOR, 4 FUNC, 9000UV OFFSET-MAX, 1300NS RESPONSE TIME, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
Analog Comparators Quad Differential
COMPARATOR QUAD, SMD, SOIC14, 339; Comparator Type:Differential; No. of Comparators:4 Comparators; Response Time:300ns; Supply Voltage Range:2V to 36V, ± 1V to ± 18V; Comparator Case Style:SOIC; No. of Pins:14Pins; IC Output RoHS Compliant: Yes
IC QUAD DIFF COMP 14-SOIC
Comparator Differential Open-Collector, Rail-to-Rail 14-SOIC
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Radwell International | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Amplifier and Comparator Chips | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LM339D | 803177-LM339D | 858411P | 858411 | 16671221 | LM339D | 36AJ9617 | LM339D | LM339D |
| Product Name | LM339 Quad Differential Comparator | Linear - Linear - Comparators - LM339D | Comparators | Comparators | IC Chip | Analog Comparators | Comparator Quad, Smd, Soic14, 339; Comparator Type Texas Instruments | Linear - Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2 to 30 volts | 1 to 36 volts | |||||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | ||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||||
| Logic Output | Open Collector, Open Drain | TTL; CMOS; Differential; CMOS, MOS, Open-Collector, TTL | Open Collector | Open collector |