Single General Purpose Voltage Comparator 5-SOT-23 -40 to 85
Single Comparator, ±15V/30V, 5-Pin SOT-23, 0.44us Response Product overview: LM397MF/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 30V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 15V, 30V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM397MF/NOPB can be used for catalog matching and distributor lookup.
IC, COMPARATOR, SINGLE, SMD; Comparator Type:General Purpose; No. of Comparators:1 Comparator; Response Time:440ns; Supply Voltage Range:5V to 30V; Comparator Case Style:SOT-23; No. of Pins:5Pins; IC Output Type:CMOS, TTL; Operating RoHS Compliant: Yes
IC, COMPARATOR, SINGLE, SMD, FULL REEL; Comparator Type:General Purpose; No. of Comparators:1 Comparator; Response Time:440ns; Supply Voltage Range:5V to 30V; Comparator Case Style:SOT-23; No. of Pins:5Pins; IC Output Type:CMOS, TTL;RoHS Compliant: Yes
(PRICE/TC), IC, COMPARATOR, SINGLE, SMD; COMPARATOR TYPE:GENERAL PURPOSE; NO. OF COMPARATORS:1 COMPARATOR; RESPONSE TIME:440NS; SUPPLY VOLTAGE RANGE:5V TO 30V; COMPARATOR CASE STYLE:SOT-23; NO. OF PINS:5PINS; IC OUTPUT TYPE:CMOS, TTL; OPERATING ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY
Analog Comparators SGL GEN PURP VLTG COMPARATOR
Comparator General Purpose CMOS, Open-Collector, TTL SOT-23-5
IC COMPARATOR VOLT SGL SOT23-5
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Radwell International | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LM397MF/NOPB | 1977286P | 1977286 | 692-LM397MF/NOPB | 28AH3402 | 47446459 | LM397MF/NOPB | LM397MF/NOPB | LM397MF/NOPB |
| Product Name | LM397 Single General Purpose Voltage Comparator | Comparators | Comparators | 15V 30V SOT-23 Linear Comparator IC | Ic, Comparator, Single, Smd; Comparator Type Texas Instruments | Comparator | Analog Comparators | Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 5 to 30 volts | 30 volts | 9 volts | 5 to 30 volts | |||||
| VOS | 7 millivolts | 7 millivolts | |||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |