Manufacturer: STMicroelectronics
Win Source Part Number: 087416-L165V
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: Power
Slew Rate: 8 V/μs
Current - Input Bias: 200nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 5-PENTAWATT
Supply Voltage - Operating: ±6 V to 18 V
Operating Supply Current: 40mA
Channel Output Current: 3.5A
Alternative Parts (Cross-Reference): BUF634T; L165H; L465;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Power Amplifier 1 Circuit 5-PENTAWATT
Power Op Amp, 100kHz, 8V/µs, 80dB Gain, 6-18V, 1-Ch, Through Hole Product overview: L165V from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100kHz, 8V, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Through-Hole, 100kHz, 8V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-L165V can be used for catalog matching and distributor lookup.
IC POWER 1 CIRCUIT 5PENTAWATT
Power Amplifier 1 Circuit 5-PENTAWATT
IC POWER 1 CIRCUIT 5PENTAWATT
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 3 AMP, HI-GAIN HI-POWER. FREE 2 YEAR RADWELL WARRANTY
ST MICRO Integrated Circuits L165V
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 087416-L165V | 497-2933-5-ND | 687-L165V | L165V | L165V | L165V | 16451616 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - L165V | Instrumentation, Op Amps, Buffer Amps | Through-Hole 100kHz 8V 18V Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear Amplifier IC |
| Supply Voltage (VS) | 6 to 18 volts | ? to 18 volts | 12 volts | ||||
| Source Current (IS) | 40 milliamps | 40 milliamps | |||||
| VOS | 2 millivolts | 2 millivolts | |||||
| IBIAS | 0.2000 µA | 0.2000 µA | |||||
| Slew Rate | 8 V/µs | 8 V/µs | 8 V/µs | 8 V/µs | 8.00E-6 V/µs |