Texas Instruments LM4880 Dual 200 mW Audio Power Amplifier with Shutdown Mode LM4880M/NOPB

Description
Dual 200 mW Audio Power Amplifier with Shutdown Mode 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual 200 mW Audio Power Amplifier with Shutdown Mode 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4880 Dual 200 mW Audio Power Amplifier with Shutdown Mode - LM4880M/NOPB - Texas Instruments
Dallas, TX, United States
LM4880 Dual 200 mW Audio Power Amplifier with Shutdown Mode
LM4880M/NOPB
LM4880 Dual 200 mW Audio Power Amplifier with Shutdown Mode LM4880M/NOPB
Dual 200 mW Audio Power Amplifier with Shutdown Mode 8-SOIC -40 to 85

Dual 200 mW Audio Power Amplifier with Shutdown Mode 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 200 MW Audio Amplifier
742-LM4880M/NOPB
Dual 200 MW Audio Amplifier 742-LM4880M/NOPB
LM4880 DUAL 200 MW AUDIO POWER A Product overview: LM4880M/NOPB from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200 MW. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 200 MW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4880M/NOPB can be used for catalog matching and distributor lookup.

LM4880 DUAL 200 MW AUDIO POWER A Product overview: LM4880M/NOPB from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200 MW. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 200 MW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4880M/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifiers - LM4880M/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
LM4880M/NOPB-ND
Audio Amplifiers LM4880M/NOPB-ND
Amplifier IC 2-Channel (Stereo) Class AB 8-SOIC

Amplifier IC 2-Channel (Stereo) Class AB 8-SOIC

Buy Now Datasheet
Audio Amplifier ICs - 5343403 - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Amplifier ICs
5343403
Audio Amplifier ICs 5343403
Audio power amplifier,LM4880M 250mW

Audio power amplifier,LM4880M 250mW

Supplier's Site
Audio Amplifier ICs - 1005943 - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Amplifier ICs
1005943
Audio Amplifier ICs 1005943
Audio power amplifier,LM4880M 250mW

Audio power amplifier,LM4880M 250mW

Supplier's Site
Audio Amplifier ICs - 5343403P - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Amplifier ICs
5343403P
Audio Amplifier ICs 5343403P
Audio power amplifier,LM4880M 250mW

Audio power amplifier,LM4880M 250mW

Supplier's Site
 - LM4880M/NOPB - Rochester Electronics
Newburyport, MA, United States
Audio Amplifier, 0.325W, 2 Channel(s), 1 Func, Bipolar, PDSO8

Audio Amplifier, 0.325W, 2 Channel(s), 1 Func, Bipolar, PDSO8

Supplier's Site Datasheet
RF Power Amplifier - 47451061 - Radwell International
Willingboro, NJ, United States
RF Power Amplifier
47451061
RF Power Amplifier 47451061
AUDIO POWER AMPLIFIER, CLASS AB 250MW SO; MSL:MSL 1 - UNLIMITED; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

AUDIO POWER AMPLIFIER, CLASS AB 250MW SO; MSL:MSL 1 - UNLIMITED; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Audio Amplifiers
LM4880M/NOPB
Audio Amplifiers LM4880M/NOPB
Audio Amplifiers Dual 200 mW Audio Pwr Amp

Audio Amplifiers Dual 200 mW Audio Pwr Amp

Buy Now Datasheet
Audio Amplifiers - LM4880M/NOPB - ODG (Origin Data Global)
Shenzhen, China
Audio Amplifiers
LM4880M/NOPB
Audio Amplifiers LM4880M/NOPB
IC AMP CLASS AB STER 325MW 8SOIC

IC AMP CLASS AB STER 325MW 8SOIC

Supplier's Site Datasheet
Audio Amplifiers - LM4880M/NOPB - ODG (Origin Data Global)
Shenzhen, China
Audio Amplifiers
LM4880M/NOPB
Audio Amplifiers LM4880M/NOPB
LM4880 DUAL 200 MW AUDIO POWER A

LM4880 DUAL 200 MW AUDIO POWER A

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM4880M/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LM4880M/NOPB
IC AMP CLASS AB STER 325MW 8SOIC

IC AMP CLASS AB STER 325MW 8SOIC

Supplier's Site
Audio Power Amplifier, Class Ab 250Mw So; Msl Texas Instruments - 28AH3491 - Newark, An Avnet Company
Chicago, IL, United States
Audio Power Amplifier, Class Ab 250Mw So; Msl Texas Instruments
28AH3491
Audio Power Amplifier, Class Ab 250Mw So; Msl Texas Instruments 28AH3491
AUDIO POWER AMPLIFIER, CLASS AB 250MW SO; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

AUDIO POWER AMPLIFIER, CLASS AB 250MW SO; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Audio - LM4880M/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
LM4880M/NOPB
Linear - Amplifiers - Audio LM4880M/NOPB
IC AMP CLASS AB STER 325MW 8SOIC

IC AMP CLASS AB STER 325MW 8SOIC

Supplier's Site Datasheet
Audio Amplifiers - LM4880M/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM4880M/NOPB
Audio Amplifiers LM4880M/NOPB
Amplifier IC 2-Channel (Stereo) Class AB 8-SOIC

Amplifier IC 2-Channel (Stereo) Class AB 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Rochester Electronics Radwell International VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Audio Amplifier Chips Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips
Product Number LM4880M/NOPB 742-LM4880M/NOPB LM4880M/NOPB-ND 5343403 5343403P LM4880M/NOPB 47451061 LM4880M/NOPB LM4880M/NOPB LM4880M/NOPB 28AH3491 LM4880M/NOPB LM4880M/NOPB
Product Name LM4880 Dual 200 mW Audio Power Amplifier with Shutdown Mode Dual 200 MW Audio Amplifier Audio Amplifiers Audio Amplifier ICs Audio Amplifier ICs RF Power Amplifier Audio Amplifiers Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Audio Power Amplifier, Class Ab 250Mw So; Msl Texas Instruments Linear - Amplifiers - Audio Audio Amplifiers
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 3 to 5 volts 5.5 to 2.7 volts 2.7 to 5.5 volts
Output Power 0.1100 watts 0.3250 watts 0.3250 watts 0.3250 watts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC Bulk SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Soic SOIC; SOIC SOIC; SOIC8 Surface Mount 8-SOIC (0.154, 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data