Low-Power Operational Amplifier and Voltage Comparator 8-SOIC 0 to 70
Dual low power comparator 8-SOIC 0 to 70 Product overview: LM392D from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, SOIC. Search-friendly keywords include Linear Comparator IC, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Low-Power, Dual, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-LM392D can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1199286-LM392D
Packaging: Tube
Type: Amplifier, Comparator
Mounting Style: SMD
Applications: Transducer Amplifier
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): LM392DGKR; LM392P; LM392DRG4; LM392D;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: LM392
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Operational Amplifier, 2 Func, 5000uV Offset-Max, BIPolar, PDSO8
Amplifier, Comparator IC Transducer Amplifier 8-SOIC
Analog Comparators Low-Power
PRICE/EA (MIN PURCH= 600) - IC, OP-AMP, 1MHZ, SOIC-8; OP AMP TYPE:LOW POWER; NO. OF AMPLIFIERS:2; BANDWIDTH:1MHZ; SUPPLY VOLTAGE RANGE:1.5V TO 16V; AM. FREE 2 YEAR RADWELL WARRANTY
IC AMP COMP 8SOIC
Amplifier, Comparator IC Transducer Amplifier 8-SOIC
IC AMP COMP 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Radwell International | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Analog Comparators | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | LM392D | 771-LM392D | 1199286-LM392D | LM392D | 296-26105-5-ND | LM392D | 16795959 | LM392D | LM392D | LM392D |
| Product Name | LM392 Low-Power Operational Amplifier and Voltage Comparator | Low-Power Dual SOIC Linear Comparator IC | Linear - Linear - Amplifiers - Special Purpose - LM392D | Special Purpose Amplifiers | Analog Comparators | Linear Amplifier IC | Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | RoHS | ||||||||
| Output Current (Iout) | 1.00E-3 amps | |||||||||
| Supply Voltage (VS) | 3 to 32 volts | 16 volts | ||||||||
| GBW | 1 MHz | |||||||||
| CMRR | 65 dB |