Quad Differential Comparator 14-SO 0 to 70
Quad Diff Comparator, 4-Ch, 30V, 250nA Bias, 3mV Offset, SOP Product overview: LM339ANSR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 30V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 30V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM339ANSR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1198728-LM339ANSR
Packaging: Reel - TR
Type: Differential
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Output (Typ): 20mA
Family Name: LM339A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOP
Dual Supply Voltage (±): 2 V ~ 30 V, ±1 V ~ 15 V
Maximum Quiescent Current: 2.5mA
Voltage - Input Offset (Maximum): 3mV @ 30V
Current - Input Bias (Maximum): 0.25μA @ 5V
Alternative Parts (Cross-Reference): LM339CS; LM339AP; LM2901D,602;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC QUAD DIFF COMPARATOR 14SO
SO-14-208mil Comparators ROHS
Analog Comparators Quad Differential Comparator
COMPARATOR, 4 FUNC, 3000UV OFFSET-MAX, 1300NS RESPONSE TIME, BIPOLAR, SOIC-14, 5X10 MM. FREE 2 YEAR RADWELL WARRANTY
Comparator Differential Open-Collector, Rail-to-Rail 14-SO
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Radwell International | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LM339ANSR | 692-LM339ANSR | 1198728-LM339ANSR | LM339ANSR | LM339ANSR | LM339ANSR | 16913774 | LM339ANSR |
| Product Name | LM339A Quad Differential Comparator | Quad 30V Linear Comparator IC | Linear - Linear - Comparators - LM339ANSR | Linear - Comparators | Operational Amplifier/Comparator >> Comparators | Analog Comparators | Comparator | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2 to 30 volts | 2 to 30 volts | ||||||
| VOS | 2 millivolts | 3 millivolts | 3 millivolts |