LM2903 - Low Offset Dual Bipolar Voltage Comps
LM2903PT,Voltage comparator,dual,TSSO
LM2903PT,Voltage comparator,dual,TSSO
LM2903PT,Voltage comparator,dual,TSSO
Dual Comparator IC, 18V, 1mA, 2-Ch, TSSOP, SM Product overview: LM2903PT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, 1mA, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 18V, 1mA, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903PT can be used for catalog matching and distributor lookup.
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-TSSOP
COMPARATOR, 2 FUNC, 15000UV OFFSET-MAX, 1300NS RESPONSE TIME, BIPOLAR, TSSOP-8. FREE 2 YEAR RADWELL WARRANTY
IC COMPARATOR DUAL LP 8-TSSOP
COMPARATOR, 1.3US, -40 TO 85DEG C; Comparator Type:Low Power; No. of Comparators:2 Comparators; Response Time:1.3µs; Supply Voltage Range:± 1V to ± 18V; Comparator Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Analogue Comparator, 4, 1.3 s, 8 RoHS Compliant: Yes
Analog Comparators Lo-Pwr Dual Voltage
| Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Radwell International | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Amplifier and Comparator Chips | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LM2903PT | 7958394 | 7958394P | 692-LM2903PT | LM2903PT | 38984406 | LM2903PT | 26M0354 | 45Y5405 | LM2903PT |
| Product Name | Comparators | Comparators | Dual 18V 1mA TSSOP Linear Comparator IC | Comparators | IC Chip | Linear - Comparators | Comparator, 1.3Us, -40 To 85Deg C; Comparator Type Stmicroelectronics | Analogue Comparator, 4, 1.3 S, 8 Rohs Compliant Stmicroelectronics | Analog Comparators | |
| Standards | RoHS | |||||||||
| Package Type | SSOP; SOP; TSSOP; TSSOP8 | SSOP; SOP; TSSOP; Tssop | SSOP; SOP; TSSOP; TSSOP | Tape and Reel | SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | TSSOP | ||||
| Life Cycle Stage | Active | |||||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Logic Output | TTL; ECL; CMOS; Cmos, dtl, ecl, mos, ttl | TTL; ECL; CMOS; TTL, DTL, CMOS, ECL, MOS |