Cornell Dubilier Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
| Product Name | Notes |
|---|---|
| Flatpack | |
| Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase | |
| For New Design: Yes Capacitance: 1 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 12 RMS Current: — ESR: — Diameter: — | |
| For New Design: Yes Capacitance: 1.5 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 8 RMS Current: — ESR: — Diameter: — | |
| For New Design: Yes Capacitance: 10 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 6 RMS Current: — ESR: — Diameter: — | |
| For New Design: Yes Capacitance: 150 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 20 RMS Current: — ESR: — Diameter: — | |
| For New Design: Yes Capacitance: 2.2 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 8 RMS Current: — ESR: — Diameter: — | |
| For New Design: Yes Capacitance: 220 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 20 RMS Current: — ESR: — Diameter: — | |
| For New Design: Yes Capacitance: 3.3 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 8 RMS Current: — ESR: — Diameter: — | |
| For New Design: Yes Capacitance: 330 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 20 RMS Current: — ESR: — Diameter: — | |
| For New Design: Yes Capacitance: 4.7 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 6 RMS Current: — ESR: — Diameter: — | |
| For New Design: Yes Capacitance: 470 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 12 RMS Current: — ESR: — Diameter: — | |
| For New Design: Yes Capacitance: 6.8 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 6 RMS Current: — ESR: — Diameter: — | |
| For New Design: Yes Capacitance: 680 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 12 RMS Current: — ESR: — Diameter: — |
| << Prev | Next >> |