MMP0100K33 is a three-phase, vacuum-impregnated metallized polypropylene power factor correction capacitor with a rated reactive power of 100 KVAR at 2770 VAC, 60 Hz, and an internal delta connection. It has a physical size of 5.63 x 13.5 x 11.5 inches and weighs 39.3 lbs. The capacitor is rated for 100,000 to 200,000+ hours of operation, with an over-voltage tolerance of 120% and over-current rating of 150%. It operates within a temperature range of -40°C to +55°C and complies with UL, cUL, ANSI/IEEE 18, IEC 60871-1, and IEC 60831 standards. Includes integrated discharge resistors.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MMP0100K33 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |