Cornell Dubilier Aluminum Electrolytic Capacitor, 1100Uf, 75V, 20%, Radial; Capacitance Cornell Dubilier MLS112M075EK0A

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 1100UF, 75V, 20%, RADIAL; Capacitance:1100µF; Voltage(DC):75V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:10000 hours @ 85°C; Polarity:Polar; ESR:0.112ohm RoHS Compliant: No
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 1100UF, 75V, 20%, RADIAL; Capacitance:1100µF; Voltage(DC):75V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:10000 hours @ 85°C; Polarity:Polar; ESR:0.112ohm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 1100Uf, 75V, 20%, Radial; Capacitance Cornell Dubilier - 43K8735 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 1100Uf, 75V, 20%, Radial; Capacitance Cornell Dubilier
43K8735
Aluminum Electrolytic Capacitor, 1100Uf, 75V, 20%, Radial; Capacitance Cornell Dubilier 43K8735
ALUMINUM ELECTROLYTIC CAPACITOR, 1100UF, 75V, 20%, RADIAL; Capacitance:1100µF; Voltage(DC):75V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:10000 hours @ 85°C; Polarity:Polar; ESR:0.112ohm RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR, 1100UF, 75V, 20%, RADIAL; Capacitance:1100µF; Voltage(DC):75V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:10000 hours @ 85°C; Polarity:Polar; ESR:0.112ohm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 43K8735
Product Name Aluminum Electrolytic Capacitor, 1100Uf, 75V, 20%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Features Polarized
Capacitance Range 1100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C184U020DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers