The MLS561M250EB0C is a 125 °C Flatpack™ aluminum electrolytic capacitor rated for 250 Vdc with a capacitance of 560 µF in a 3.0-inch case (EB), featuring a stainless steel enclosure, ±20% capacitance tolerance, and a maximum ESR of 240 mΩ at 120 Hz. It supports a ripple current of 6.5 A at 85 °C, operates from -55 °C to +125 °C, and meets MIL-STD-202 and IEC 60068-2-6 vibration standards when mounted with additional restraint. Termination consists of 18 AWG copper wire with tin-lead plating, rated for 20 A. The device is designed for high reliability applications and complies with endurance and shelf life tests under specified thermal and voltage conditions.
560µF 250V Aluminum Electrolytic Capacitors FlatPack 240mOhm 10000 Hrs @ 85°C
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 560µF 250V
CAP ALUM 560UF 20% 250V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLS561M250EB0C | 338-3380-ND | 2002-MLS561M250EB0C | MLS561M250EB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | 125 C (257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 560 microF | 560 microF | 560 microF | 560 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |